Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 1.5 A
Switching Voltage 24VDC - Max
Features Lighted Indicator
Termination Style Screw Terminal
Operating Temperature -10°C ~ 55°C
Contact Material -;5;9;7;10;8;3;4;2;1;602001;1920;3716;3689;2170;1864;966;2066;602027;480;1885;2330;602037;2540;18;5748;236;39;255;1110;277;602215;4008;1882;3473;600350;17;41;5452;281;818;0;921;1122;12881;4609;1089;130605;130589;130590;130591;68091;5076;30288;4909;53553;32849;67883;2188;104133;63053;63052;63059;99306;76513;61374;61375;61376;61377;23570;23571;37498;37506;37501;37505;27123;23569;37503;27124;76514;109771;81591;81590;65384;85320;66507;66508;65386;59813;65811;65387;65388;63292;35947;104424;104143;35950;85297;123795;91335;83233;65100;63060;70814;66009;89306;37839;20702;28428;20703;28429;31045;28431;128166;39;127237;130341;106851;5156;3267;53366;53367;53368;53428;53429;53430;53433;53437;53434;53438;53439;67882;53440;53444;5063;5062;26704;5064;26705;14069;60661;60667;60746;60747;62799;60749;60751;60662;60663;60750;60664;62797;60665;60666;60748;12438;8;61;3;2;804;4;1;17;6;0;2;1;1;329230;339014;404818;492169;411897;203005;249586;267605;305582;74667;87868;108811;116556;810737;117020;718011;146532;152002;152009;155263;155274;155281;197403;215345;685453;226162;226165;257680;291446;67496;76921;77495;77506;78980;702726;78989;84330;84355;147967;150744;703449;150753;153598;160438;1;716964;202505;202515;202526;228236;228243;228247;228248;249100;249102;249103;716970;267212;267214;267215;267216;267217;281226;281227;454981;281228;294833;294834;666328;716979;294835;1;340465;340495;340503;340511;405969;406607;406608;406609;406610;100 mA;400 mA;800 mA;1 A;1.25 A;1.5 A;1.6 A;2 A;2.4 A;3 A;3.2 A;4 A;5 A;6 A;7 A;7.5 A;8 A;10 A;10.5 A;11 A;16 A;18 A;746473;155282;155283;84331;84333;150745;150749;150751;150752;153599;153604;157313;157314;157320;157327;157329;157334;157336;157341;157347;182812;213870;213874;219854;219858;237367;1;1;339060;339076;339079;470849;339080;470848;364944;364959;400877;400880;1;384842;492170;387846;400555;406540;126060;177892;178512;203928;205507;207674;254159;281965;283354;295777;297517;66422;80808;88943;93371;470940;99038;104046;105160;109074;112886;117034;138806;429674;144634;144635;161518;180862;189277;195046;199014;470933;220663;259812;260755;278885;288396;289146;301065;429673;70479;429672;1;18090;25300;28762;32690;36772;45989;47076;55948;59677;123987;128915;128916;133766;169916;172213;176677;203928;207674;210290;229547;250327;268970;283630;295777;74960;75842;80804;81912;149546;1;5.5 ms;7 ms;8 ms;10 ms;11 ms;12 ms;15 ms;17 ms;18 ms;20 ms;23 ms;25 ms;27 ms;30 ms;35 ms;40 ms;50 ms;55 ms;60 ms;65 ms;70 ms;79 ms;80 ms;100 ms;150 ms;200 ms;250 ms;300 ms;600 ms;2 s;0.3 ms;4 ms;5 ms;6 ms;7 ms;8 ms;10 ms;11 ms;12 ms;14 ms;15 ms;20 ms;23 ms;25 ms;30 ms;35 ms;40 ms;45 ms;50 ms;60 ms;70 ms;90 ms;100 ms;150 ms;200 ms;350 ms;500 ms;38 s;212566;212571;212579;212585;212596;212605;212617;192635;181549;156425;156428;156430;156434;156439;156465;139387;139388;139395;139399;139404;99326;99328;99329;66985;67003;235153;38945;38954;38959;1;1;402833;402836;402841;402843;470852;402848;402849;402858;402859;429670;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian SR131A00 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
1-2 CHANNEL SAFETY RELAY DIN
Need more? Email Us
ECAD model for 2981062
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
ECAD model for 2963750
Panasonic
RELAY SAFETY 6PST 6A 12V
Need more? Email Us
ECAD model for SFY5-DC12V
Phoenix Contact
RELAY SAFETY SPST X 4 6A 24V
Need more? Email Us
ECAD model for 2963802
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
Need more? Email Us
ECAD model for 2981428
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
ECAD model for 2981813
Crouzet USA
RELAY SAFETY DPST 5A 24V
Need more? Email Us
ECAD model for 85102621
Altech corporation
RM2G4 4 CHANNEL SAFETY RELAY MOD
Need more? Email Us
ECAD model for 8956.2C
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
ECAD model for 2963721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention