Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953404-CM8064601466200
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601466200 CAD Model

Description

The CM8064601466200 is an Intel Xeon E5-2620 v3 series processor. This processor is designed for servers and workstations requiring robust performance and reliability. Compared to the v2 series, the v3 offers architectural improvements and enhanced features.

Applications:

  • Servers: Ideal for general-purpose servers, web servers, application servers, and database servers.
  • Workstations: Suitable for professional workstations used for content creation, engineering, and scientific research.
  • Cloud Computing: Well-suited for cloud infrastructure, supporting virtual machines and containerized workloads.
  • Data Centers: Used in data centers for a variety of tasks, including data analysis and processing.

Features:

  • Six-Core Processor: Features six physical cores for parallel processing.
  • Intel QuickPath Interconnect (QPI): Uses QPI for high-speed communication between processors and other components (depending on the specific chipset).
  • Integrated Memory Controller: Integrated memory controller for improved memory access.
  • Intel Virtualization Technology (VT-x): Supports hardware-assisted virtualization for enhanced performance and security in virtualized environments.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock frequency as needed.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously, effectively doubling the number of logical cores.
  • Intel AES New Instructions (AES-NI): Provides hardware acceleration for encryption and decryption tasks.

Benefits:

  • Enhanced Performance: Offers improved performance compared to previous generations due to architectural enhancements and increased efficiency.
  • Improved Virtualization Capabilities: VT-x enhances the performance and security of virtualized environments.
  • Faster Memory Access: Integrated memory controller provides quicker access to memory.
  • Enhanced Security: AES-NI provides hardware acceleration for encryption and decryption, improving security.
  • Increased Multitasking Capacity: Hyper-Threading technology enables smoother multitasking and improved responsiveness.

Additional Details:

The CM8064601466200 processor typically has a base clock speed around 2.6 GHz. It supports DDR4 memory, offering a significant improvement over DDR3. It has a TDP (Thermal Design Power) around 85W, indicating its power consumption and cooling requirements. The socket type is typically LGA 2011-3. The Intel Xeon E5-2620 v3 series is based on the Haswell-EP microarchitecture. It supports Hyper-Threading, enabling 12 threads. It offers increased cache compared to previous generations. While an older processor, it is still capable of handling demanding workloads in servers and workstations.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention