Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953792-CM8064601465703
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601465703 CAD Model

Description

The Intel CM8064601465703 is a high-performance embedded microprocessor designed for a wide range of industrial and embedded applications. This processor is part of Intel's embedded solutions lineup, offering a balance of power efficiency and robust processing capabilities.

Applications

  • Industrial automation systems
  • Medical imaging equipment
  • Network appliances
  • Digital signage
  • Gaming and entertainment platforms

Features

  • Multi-core processing for enhanced performance
  • Integrated graphics processing unit (GPU) for visual applications
  • Advanced power management features for energy efficiency
  • Support for high-speed memory and storage interfaces
  • Integrated security features to protect against threats

Benefits

  • Increased system responsiveness and throughput
  • Improved graphics performance for multimedia applications
  • Reduced power consumption, leading to lower operating costs
  • Faster data access and storage
  • Enhanced system security and data protection

Additional Details

The CM8064601465703 typically supports DDR3 or DDR4 memory, providing ample bandwidth for demanding applications. It also includes various I/O interfaces, such as USB, SATA, and PCIe, allowing for flexible connectivity options. The integrated GPU supports multiple display outputs, enabling the creation of immersive visual experiences.

This embedded microprocessor is built with Intel's advanced manufacturing process, ensuring high reliability and longevity. It is designed to operate in a wide range of environmental conditions, making it suitable for deployment in harsh industrial environments. The processor's robust architecture and comprehensive feature set make it an ideal choice for embedded systems requiring high performance, energy efficiency, and security.

Furthermore, the CM8064601465703 benefits from Intel's extensive ecosystem of software and hardware support, simplifying development and deployment. Developers can leverage Intel's toolkits and libraries to optimize their applications for the processor's architecture, maximizing performance and efficiency. Its long-term availability and support make it a reliable solution for embedded applications with extended lifecycles.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention