Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr Omron
Series B3F
Package Bag
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting Type Through Hole, Right Angle
Actuator Length, Right Angle 3.15mm
Actuator Orientation Side Actuated
Termination Style PC Pin
Outline 7.30mm x 6.25mm
Illumination Non-Illuminated
Operating Force 100gf
Features Grounding Pin
Temperature Range - Operating -25°C ~ 70°C
Switch Travel 0.25mm
Mechanical Life 1,000,000 Cycles
Base Product Number B3F
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 568062-B3F-3100
Ultra Librarian 3D Model Ultra Librarian B3F-3100 CAD Model

Description

The B3F-3100 is a tactile switch from Omron.

  • Series: B3F
  • Termination Style: PC Pin
  • Circuit: Single-Pole Single-Throw Normally Open (SPST-NO)
  • Switch Function: Off-Mom
  • Actuator Type: Standard
  • Switch Travel: 0.25mm
  • Contact Rating: 0.05A @ 24VDC
  • Actuator Orientation: Side Actuated
  • Outline: 7.30mm x 6.25mm
  • Illumination: Non-Illuminated
  • Operating Force: 100gf
  • Mechanical Life: 1,000,000 Cycles
  • Mounting: Through a hole @ a right angle
  • Operating Temperature: -25°C to 70°C

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for PTS635VH31 LFS
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for ATMG533VTR
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.1044
ECAD model for B3F-1020
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Need more? Email Us
ECAD model for KMR232G ULC LFS
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2458
ECAD model for RS-032G05A3-SM RT
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3308
ECAD model for PTS840 GK SMTR LFS
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.1261
ECAD model for B3F-4055
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.2955
ECAD model for B3FS-1010P
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $1.1911
ECAD model for 1571634-2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5215 $57.3650
265+ $0.4280 $113.4200
410+ $0.4145 $169.9450
560+ $0.4012 $224.6720
725+ $0.3879 $281.2275
970+ $0.3476 $337.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 220 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention