Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953232-BX8071512900KF
Series *
Ultra Librarian 3D Model Ultra Librarian BX8071512900KF CAD Model

Description

The Intel BX8071512900KF is a 12th generation Intel Core i9 desktop processor, belonging to the Alder Lake family. The i9-12900KF is designed for high-performance computing, gaming, and content creation. The 'K' suffix indicates that the processor is unlocked, allowing for overclocking to achieve even higher speeds. The 'F' suffix signifies the absence of integrated graphics, meaning a dedicated graphics card is required.

Applications:

  • High-end gaming PCs
  • Professional content creation workstations (video editing, 3D rendering, graphic design)
  • Scientific research and simulations
  • Demanding productivity tasks
  • Virtual Reality (VR) and Augmented Reality (AR) applications

Features:

  • 16 Cores (8 Performance-cores + 8 Efficient-cores)
  • 24 Threads
  • Up to 5.2 GHz Max Turbo Frequency
  • Unlocked for Overclocking
  • Supports DDR5 and DDR4 memory
  • Intel Turbo Boost Max Technology 3.0
  • Requires a compatible Intel 600 series chipset motherboard

Benefits:

  • Unparalleled performance for demanding applications
  • Ultra-smooth gaming experience with maximum frame rates
  • Accelerated content creation workflows
  • Enhanced multitasking capabilities
  • Future-proofed platform with DDR5 memory support
  • Potential for even greater performance through overclocking

Additional Details:

The BX8071512900KF boasts a base power of 125W and a maximum turbo power of 241W. It employs Intel's innovative hybrid core architecture, combining performance-cores (P-cores) for high-priority tasks and efficient-cores (E-cores) for background processes and multi-threaded workloads, optimizing both performance and power efficiency. The processor supports PCIe 5.0 for high-bandwidth connections with graphics cards and NVMe SSDs. It also supports Intel Optane Memory for improved storage responsiveness. As the 'F' designation indicates, the i9-12900KF lacks integrated graphics, necessitating the use of a discrete graphics card. It is compatible with Intel's 600 series chipset motherboards, such as Z690, allowing for overclocking and advanced features. A high-performance CPU cooler is strongly recommended to maintain optimal operating temperatures, especially when overclocking. This processor is an excellent choice for enthusiasts and professionals who demand the highest levels of performance and are willing to invest in a dedicated graphics card and robust cooling solution.

You May Also Be Interested in

NXP / Nexperia
Automotive and Infotainment Applications Processors | IC MPU I.MX53 800MHZ 529TEBGA
Lowest to $242.3882
ECAD model for MCIMX536AVV8C
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $74.7521
ECAD model for MCIMX6S6AVM08AD
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $44.6565
ECAD model for MCIMX6S5EVM10ADR
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3506
ECAD model for P5020NSN7TNB
NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $72.3333
ECAD model for MCIMX6U1AVM08ACR
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
Texas Instruments
HIGH PERFORMANCE MULTI-CORE SOC / ARM® Cortex®-A15 Microprocessor IC DRA76xP 2 Core, 32-Bit 1.8GHz 784-FCBGA (23x23)
Need more? Email Us
ECAD model for DRA767PSGACDQ1
Microchip Technology
IC MPU SAM9XE 180MHZ 217LFBGA / ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Lowest to $24.6316
ECAD model for AT91SAM9XE256B-CU
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention