Products specifications Report Issue?

Category CPU
Win Source Part Number 1438278-BX80677I57600K
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BX80677I57600K CAD Model

Description

The BX80677I57600K, known as the Core i5-7600K, presents itself as an enthusiast-grade CPU within Intel’s Core i5 Processor Box series. Distinguished by its ‘K’ designation, indicating unlocked multiplier features for overclocking, this processor is tailored for users who demand more control over their computing performance. It features a 6M Cache and a turbo capability of up to 4.20 GHz, positioning it as a robust option for gaming, content creation, and intensive multitasking activities. The i5-7600K is compatible with Intel’s 200 series chipsets, offering a high degree of flexibility for building or upgrading PC systems. It stands out for its potential in overclocked environments, allowing tech aficionados to push its performance beyond standard specifications, catering to the needs of gamers and performance enthusiasts seeking to maximize their system’s capabilities. With the i5-7600K, Intel provides a powerful tool for those looking to fine-tune their computing experience to their precise needs and preferences.

You May Also Be Interested in

HP
HP CPU Mounting Sled/Bracket for G10 CPU's
Need more? Email Us
ECAD model for HP 879628-001 - HP CPU Mounting Sled/Bracket for G10 CPU's
HP
Hewlett Packard Enterprise DL380G7 E5645 FIO Kit
Need more? Email Us
ECAD model for HP 633420-L21 - HP E5645 (2.40GHz - 6C) DL380 G7 CPU Kit
HP
HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24489-B21 - HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
HP
HP Gold 6334 (3.6GHz - 8C) CPU
Need more? Email Us
ECAD model for HP P44440-001 - HP Gold 6334 (3.6GHz - 8C) CPU
HP
HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
Need more? Email Us
ECAD model for HP 872013-L21 - HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
HP
Hewlett Packard Enterprise Xeon X5570
Need more? Email Us
ECAD model for HP 500094-B21 - HP X5570 (2.93GHz - 4C) DL380 G6 CPU Kit
HP
HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02526-L21 - HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2640 v4
Need more? Email Us
ECAD model for HP 817937-B21 - HP E5-2640v4 (2.40GHz - 10C) DL380 G9 CPU Kit
HP
HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24465-L21 - HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention