Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955098-BX80557E2160
Series *
Ultra Librarian 3D Model Ultra Librarian BX80557E2160 CAD Model

Description

The Intel BX80557E2160 is a processor designed for desktop computers and entry-level servers. Details suggest it is a part of the Intel Core 2 Duo family, known for its dual-core architecture. This processor offers a balance of performance and energy efficiency for everyday computing tasks.

Applications

  • Desktop PCs
  • Entry-level servers
  • Workstations
  • Home theater PCs (HTPCs)
  • Point-of-sale (POS) systems
  • Small business servers

Features

  • Dual-Core Architecture: Enables efficient multitasking and parallel processing.
  • Energy Efficient: Designed for low power consumption.
  • Intel Virtualization Technology (VT-x): Supports virtualization for improved server efficiency (if supported by the specific model).
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor frequency to conserve power.
  • Integrated Memory Controller: Provides efficient access to system memory.
  • Intel Trusted Execution Technology (TXT): Enhances security by protecting against software-based attacks (if supported by the specific model).

Benefits

  • Improved Multitasking: Dual-core design allows for smooth operation of multiple applications simultaneously.
  • Reduced Power Consumption: Energy-efficient design minimizes energy costs and extends battery life (if applicable).
  • Enhanced Security: Integrated security features help protect against threats.
  • Improved System Responsiveness: Fast processing speed provides a responsive user experience.
  • Reliable Performance: Designed for stable and dependable operation.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Technical Specifications

This processor typically operates at a specific clock speed (e.g., 1.8 GHz or higher). It supports a specific memory type and capacity, such as DDR2 or DDR3. The thermal design power (TDP) is relatively low, indicating its energy efficiency. Detailed specifications, including the cache size, front-side bus (FSB) speed, and supported instruction sets, are found in the processor's datasheet.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention