Products specifications Report Issue?

Manufacturer TE Connectivity ALCOSWITCH Switches
Series 6000
Packaging Bulk
Part Status Obsolete
Type Standard
Number of Positions 2
Switch Function On-On
Current Rating (Amps) 6A (AC)
Voltage Rating - AC 120 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Panel Cutout Dimensions Circular - 30.00mm Dia
Features Long Lever
Depth Behind Flange 27.00mm
Base Product Number M640
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9025
Win Source Part Number 1479052-M64020
Ultra Librarian 3D Model Ultra Librarian M64020 CAD Model

You May Also Be Interested in

Omron
SWITCH SELECTOR
Need more? Email Us
ECAD model for A22NS-2MM-NBA-P102-NN
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
ECAD model for A22NW-2RM-TRA-G101-RE
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
ECAD model for A22NW-2RM-TRA-G202-RE
Omron
SWITCH SELECTOR
Need more? Email Us
ECAD model for A22NW-2RL-TYA-P100-YD
Omron
SWITCH SELECTOR
Need more? Email Us
ECAD model for A22NS-2RM-NBA-P202-NN
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
ECAD model for A22NW-2BM-TYA-G101-YA
Omron
SWITCH SELECTOR
Need more? Email Us
ECAD model for A22NW-2ML-TYA-P002-YA
Omron
SWITCH SELECTOR
Need more? Email Us
ECAD model for A22NW-2ML-TGA-P002-GB
Omron
SWITCH SELECTOR
Need more? Email Us
ECAD model for A22NW-2RL-TYA-P002-YB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention