EN
  • EN
  • DE

OVM6946-RAJA-1B

Part No OVM6946-RAJA-1B
Manufacturer OmniVision Technologies Inc
Catalog Optical Sensors
Description CAMERA CUBE CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Camera Modules
Mfr OmniVision Technologies Inc
Series CameraChip™, OmniBSI+™
Package Tray
Product Status Active
Color RGB
Resolution 400 x 400
Frames per Second 30
Shutter -
Lens Mount -
Sensor -
Type CMOS
Interface SPI
Pixel Size 1.75µm x 1.75µm
Package / Case Module
Supplier Device Package Module
Base Product Number OVM6946
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1352407-OVM6946-RAJA-1B
Ultra Librarian 3D Model Ultra Librarian OVM6946-RAJA-1B CAD Model

Description

The OVM6946-RAJA-1B is an optical sensor camera module manufactured by OmniVision Technologies Inc.

  • Series: CameraChip™, OmniBSI+™
  • Resolution: 400 x 400
  • Frames per Second: 30
  • Sensor Type: CMOS
  • Pixel Size: 1.75μm x 1.75μm
  • Package / Case: Module
  • Applications: Optical Sensor Applications
  • Product Status: Active
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
Allied Components International
CAMERA MONO CS-MNT OPEN AR0135CS
Need more? Email Us
Kingbright Corporation
3.4X2.7MM REFLECTIVE PHOTO INTER
Need more? Email Us
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
Rohm Semiconductor
SENSOR OPT SLOT MODULE
Lowest to $0.2329
Honeywell
SENSOR OPT SLOT TRANSISTOR MODUL / Optical Sensor Through-Beam 0.125" (3.18mm) Transistor Module, Pre-Wired
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 0.3MP 48LCC
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.2985 $55.2985
3+ $45.3732 $136.1196
4+ $43.9553 $175.8212
5+ $42.5374 $212.6870
7+ $41.1194 $287.8358
9+ $36.8657 $331.7913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,031 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess