EN
  • EN
  • DE

82541ER

Part No 82541ER
Manufacturer Intel
Catalog Hard To Find
Description 82541ER Gigabit Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1133914-82541ER
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 82541ER CAD Model

Description

The Intel 82541ER Gigabit Ethernet Controller is a high-performance, single-port Gigabit Ethernet controller designed for desktop and embedded applications. It provides a reliable and efficient solution for connecting systems to a Gigabit Ethernet network.

Applications

  • Desktop PCs
  • Embedded systems
  • Networking appliances
  • Industrial control systems
  • Server applications

Features

  • Single-port Gigabit Ethernet controller
  • Supports 10/100/1000 Mbps data rates
  • PCI Express (PCIe) interface
  • Advanced power management features
  • Integrated MAC and PHY
  • Support for IEEE 802.3ab, 802.3u, and 802.3 standards
  • TCP/UDP checksum offload
  • Segmentation offload
  • Wake-on-LAN (WOL) support

Benefits

  • High-speed network connectivity
  • Reduced CPU utilization through hardware offloads
  • Energy efficiency
  • Easy integration into existing systems
  • Reliable performance
  • Improved system responsiveness
  • Cost-effective Gigabit Ethernet solution

Additional Details

The 82541ER utilizes a PCIe interface to connect to the host system, providing a high-bandwidth connection. Its integrated MAC and PHY simplify design and reduce BOM costs. Advanced power management features minimize power consumption in idle or low-traffic conditions. The controller supports various operating systems and network protocols, making it a versatile solution for a wide range of applications.

The integrated TCP/UDP checksum offload and segmentation offload capabilities improve system performance by reducing the processing burden on the host CPU. These features allow the CPU to focus on other tasks, resulting in improved overall system responsiveness. The 82541ER also supports Wake-on-LAN (WOL), enabling remote system management and maintenance.

The Intel 82541ER is a reliable and feature-rich Gigabit Ethernet controller suitable for desktop, embedded, and server applications requiring high-speed network connectivity and efficient performance.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess