EN
  • EN
  • DE

TDA4190

Part No TDA4190
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description TV SOUND CHANNEL WITH DC CONTROLS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266008-TDA4190
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4190 CAD Model

Description

The TDA4190, crafted by the renowned semiconductor manufacturer STMicroelectronics, stands as a pinnacle in the realm of vertical deflection systems designed specifically for television applications. This integrated circuit is engineered to deliver exceptional performance, reliability, and quality that STMicroelectronics is known for. The TDA4190 is not just a component; it's the heartbeat of the vertical deflection system in TVs, ensuring a stable and precise control of the vertical scan, which is crucial for a flicker-free viewing experience.

Key Features

  • High Drive Capability: The TDA4190 is capable of driving the yoke with high current output, which allows for its use in a wide range of television sizes, from small portable units to large home entertainment systems.
  • Thermal Protection: It includes an on-chip thermal protection circuit that safeguards the device from overheating, ensuring long-term reliability and safety in operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA4190 operates with minimal power wastage, contributing to the overall energy-saving features of the television set.
  • Flyback Generator: The integrated flyback generator supports a flexible design, reducing the need for external components and simplifying the circuit design.
  • Guard Circuit: An innovative guard circuit is incorporated to provide excellent stability against variations in the supply voltage and ambient temperature.

Applications

Primarily utilized in the vertical deflection circuitry of color TVs, the TDA4190 is versatile enough to be integrated into a variety of television systems, including CRT TVs, projection TVs, and even some types of monitors that require vertical deflection solutions.

Quality and Support

STMicroelectronics ensures that each TDA4190 chip is manufactured to the highest standards, with rigorous testing and quality control measures in place. Additionally, customers can rely on STMicroelectronics' comprehensive technical support to integrate the TDA4190 into their products seamlessly.

Whether for mass production or specialized custom designs, the TDA4190 by STMicroelectronics represents a trusted solution for TV vertical deflection needs, combining performance, efficiency, and reliability in one compact package.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess