Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143462-AM26C32IDBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM26C32IDBLE CAD Model

Description

The AM26C32IDBLE is a quadruple differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This device is intended for balanced and unbalanced digital data transmission, making it an excellent choice for high-speed, long-distance, and noisy environments.

Key Features

  • Interface Type: RS-422, RS-423
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SSOP-16
  • Mounting Type: Surface Mount
  • Data Rate: Up to 10 Mbps
  • Number of Receivers: 4

Performance and Quality

The AM26C32IDBLE is designed to meet the stringent requirements of industrial applications. With its wide operating temperature range, it can reliably function in extreme conditions. The device supports a data rate of up to 10 Mbps, facilitating efficient data transmission without compromising signal integrity.

Applications

This line receiver is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Professional video cameras
  • Test and measurement equipment
  • Industrial control and automation

Reliability and Compliance

Texas Instruments is known for its commitment to quality and reliability. The AM26C32IDBLE is no exception, as it is manufactured under strict quality control standards. It is RoHS compliant, ensuring it meets the latest environmental standards for hazardous substance regulations.

Conclusion

The AM26C32IDBLE from Texas Instruments exemplifies precision engineering for digital data receivers. Its robust design and high-speed capabilities make it a go-to component for engineers looking to build reliable systems in challenging environments. By choosing Texas Instruments, you can expect a product that delivers performance, durability, and compliance with industry standards.

You May Also Be Interested in

NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $5.3255
ECAD model for AD8011ARZ-REEL
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention