EN
  • EN
  • DE

EX128-TQ64I

Part No EX128-TQ64I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 46 I/O 64TQFP / series Field Programmable Gate Array (FPGA) IC 46 256 64-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series EX
Package Tray
Product Status Obsolete
Number of Logic Elements/Cells 256
Number of I/O 46
Number of Gates 6000
Voltage - Supply 2.3V ~ 2.7V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number EX128
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1006429-EX128-TQ64I
Ultra Librarian 3D Model Ultra Librarian EX128-TQ64I CAD Model

Description

Microchip Technology's EX128-TQ64I Overview

The EX128-TQ64I is a state-of-the-art microcontroller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust microcontroller is designed for advanced applications that require high performance, reliability, and efficiency in harsh environments.

Key Features

  • Advanced Core: At the heart of the EX128-TQ64I is a powerful core that ensures smooth and rapid processing of instructions, making it ideal for compute-intensive applications.
  • Memory Capacity: It comes equipped with ample memory, including high-speed flash memory for program storage and RAM for data operations, facilitating complex software applications and multitasking.
  • Robust IO Capabilities: A variety of input/output options are available to interface with a range of peripherals, sensors, and actuators, providing versatility in system design.
  • Low-Power Operation: Designed for energy efficiency, the EX128-TQ64I features low-power modes that reduce power consumption without compromising performance, making it suitable for battery-powered or energy-conscious applications.
  • Extended Temperature Range: The 'I' in the product name indicates that this microcontroller is rated for industrial temperature ranges, ensuring reliable operation in extreme conditions.
  • Quality and Reliability: As with all Microchip products, the EX128-TQ64I is manufactured to high-quality standards, providing dependable performance for critical applications.

Applications

The versatility of the EX128-TQ64I allows it to be used across a wide array of applications. It is particularly well-suited for industrial control systems, automotive electronics, home automation, Internet of Things (IoT) devices, and medical equipment where precision and reliability are paramount.

Package and Support

The EX128-TQ64I is offered in a TQ64 package, which is designed for space-constrained applications while providing sufficient pin access for complex tasks. Microchip Technology also provides comprehensive technical support, including datasheets, reference designs, and customer service, to assist developers in integrating this microcontroller into their products seamlessly.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess