EN
  • EN
  • DE

ATV2500BQ-20JC

Part No ATV2500BQ-20JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 48MACRO Q-PWR OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATV2500B(L) and BQ(L)
Package Tube
Part Status Obsolete
Number of I/O 24
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name ATV2500B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862599-ATV2500BQ-20JC
Ultra Librarian 3D Model Ultra Librarian ATV2500BQ-20JC CAD Model

Description

Microchip Technology's ATV2500BQ-20JC: High-Performance PLD

The ATV2500BQ-20JC is a sophisticated Programmable Logic Device (PLD) from Microchip Technology, designed to cater to the demanding needs of high-speed digital circuits. This integrated circuit is part of the Atmel legacy products now under the Microchip banner, renowned for their reliability and performance.

With its 20 nanosecond propagation delay, the ATV2500BQ-20JC ensures rapid processing and response times, making it an ideal choice for applications requiring high-speed logic operations. This device is housed in a robust 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while ensuring durability and ease of PCB (Printed Circuit Board) mounting.

Key Features:

  • High Density: The device offers a dense array of logic cells, facilitating complex logic functions in a single chip, which is essential for minimizing board space and enhancing system reliability.
  • Reprogrammability: As a user-configurable PLD, the ATV2500BQ-20JC can be programmed and reprogrammed to meet specific design requirements, offering flexibility and longevity to the design engineers.
  • Low Power Consumption: Designed with power efficiency in mind, this PLD operates with minimal power requirements, which is critical for portable and power-sensitive applications.

The ATV2500BQ-20JC is suitable for a wide array of applications ranging from automotive systems to industrial controls, telecommunications, and consumer electronics. Its ability to perform multiple logic functions makes it a versatile component in any electronic system design.

Microchip Technology provides comprehensive support for the ATV2500BQ-20JC, including development tools and software to streamline the design process. With its combination of speed, density, and reprogrammability, the ATV2500BQ-20JC stands out as a superior choice for designers looking to optimize their digital logic solutions.

Whether you're designing a complex digital system or looking to integrate a reliable logic solution, the ATV2500BQ-20JC from Microchip Technology offers the performance and versatility required to meet the challenges of modern electronics.

You May Also Be Interested in

Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess