Products specifications Report Issue?

Technology Magnetic
Type Low Profile
Frequency Range 520 Hz ~ 18 kHz
Frequency - Self Resonant 650Hz
Impedance 8 Ohms
Efficiency - dBA 89.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 1.5 W
Port Location Top
Shape Round
Material - Cone Paper
Material - Magnet Nd-Fe-B
Termination Wire Leads
Size / Dimension 0.906" Dia (23.00mm)
Height - Seated (Max) 0.224\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547175-CLS0231-L152
Ultra Librarian 3D Model Ultra Librarian CLS0231-L152 CAD Model

You May Also Be Interested in

Same Sky
SPEAKER 8OHM 250MW TOP PORT 85DB
Need more? Email Us
ECAD model for GA0501M
Same Sky
SPEAKER 8OHM 12W TOP PORT 97DB
Need more? Email Us
ECAD model for GF0876M
DB Unlimited.
SPEAKER 8OHM 200MW TOP PORT 85DB
Need more? Email Us
ECAD model for SM131108-1
Mallory Sonalert Products Inc.
SPEAKER 8OHM 250MW TOP PORT 81DB
Need more? Email Us
ECAD model for PSR-23F08S-JQ
Same Sky
SPEAKER 8OHM 1W TOP PORT 85DB
Need more? Email Us
ECAD model for GC0351K
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
ECAD model for GF0576
PUI Audio, Inc.
SPEAKER 8OHM 500MW TOP PORT 85DB
Need more? Email Us
ECAD model for AS02808MR-2-R
Same Sky
SPEAKER 8OHM 200MW TOP PORT 89DB
Need more? Email Us
ECAD model for CLS0301MA-L152
PUI Audio, Inc.
SPEAKER 4OHM 3W TOP PORT 86DB
Need more? Email Us
ECAD model for AS07104PO-WR-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4256 $59.6816
26+ $4.4518 $115.7468
39+ $4.3127 $168.1953
54+ $4.1736 $225.3744
70+ $4.0345 $282.4150
93+ $3.6170 $336.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention