EN
  • EN
  • DE

SPC560D40L1B3E0X

Part No SPC560D40L1B3E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 32-bit MCU family built on the Power Architecture for automotive body electronics applications | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 32MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number SPC560D40
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1257833-SPC560D40L1B3E0X
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC560D40L1B3E0X CAD Model

Description

The SPC560D40L1B3E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for automotive applications that demand high levels of reliability and performance. This 32-bit MCU is based on the Power Architecture®, providing a robust platform for developers to build sophisticated automotive control systems.

Key Features

  • Core: 32-bit PowerPC Book E compliant CPU core operating at up to 64 MHz, offering a perfect balance between computational power and energy efficiency.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and software stacks.
  • Advanced Timer: Includes a Modular Clocked Timer System (MCTS) with multiple channels for flexible timing and control operations.
  • Communication Interfaces: Features a rich set of communication interfaces including multiple CAN interfaces, LIN, SPI, and UART, facilitating versatile connectivity options.
  • Analog-to-Digital Converter (ADC): Comes with multiple 12-bit ADCs, enabling precise measurement and monitoring of analog signals.
  • Enhanced Safety Features: Incorporates safety mechanisms such as a Memory Protection Unit (MPU), a watchdog timer, and error correction codes (ECC) on both flash and RAM, ensuring reliable operation in safety-critical applications.
  • Low Power Modes: Supports multiple low-power modes to reduce energy consumption during idle or low-activity periods.
  • Temperature Range: Operates over a wide temperature range from -40°C to +125°C, suitable for harsh automotive environments.

Applications

The SPC560D40L1B3E0X MCU is ideal for a variety of automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and consumer applications requiring a high level of integration and computational capability.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0993 $60.9930
24+ $5.0045 $120.1080
36+ $4.8482 $174.5352
50+ $4.6918 $234.5900
64+ $4.5354 $290.2656
86+ $4.0662 $349.6932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess