Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Intel
Series Cyclone® V SE
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes FPGA - 25K Logic Elements
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 672-FBGA
Supplier Device Package 672-UBGA (23x23)
Number of I/O MCU - 181, FPGA - 145
Base Product Number 5CSEBA2
Other Names 965986
Standard Package 60
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1261814-5CSEBA2U23I7
Ultra Librarian 3D Model Ultra Librarian 5CSEBA2U23I7 CAD Model

Description

The Intel 5CSEBA2U23I7 is an integrated circuit (IC) that belongs to the Cyclone V SE series.

  • Core Processor: Dual ARM Cortex-A9 MPCore™ with CoreSight™
  • Speed: 800MHz
  • Voltage Supply: 3.3V
  • Package/Case: 672-FBGA
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Peripherals: DMA, POR, WDT
  • Package: Standard package of 60
  • FPGA Logic Elements: 25K
  • Function: MCU and FPGA
  • RAM Size: 64KB
  • ECCN: 3A991D
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 676FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 90K Logic Modules 166MHz 676-FBGA (27x27)
Lowest to $525.4738
ECAD model for M2S090-FGG676
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA
Need more? Email Us
ECAD model for 5CSEMA2U23C7N
Amd
IC SOC CORTEX-A9 667MHZ 484BGA
Need more? Email Us
ECAD model for XC7Z014S-1CLG484I
Microchip Technology
IC SOC RISC-V 1152FCBGA
Need more? Email Us
ECAD model for MPFS250TS-FCG1152I
Amd
IC SOC CORTEX-A9 766MHZ 400BGA / Single ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Artix?-7 FPGA, 65K Logic Cells 766MHz 400-CSPBGA (17x17)
Need more? Email Us
ECAD model for XC7Z014S-2CLG400E
Amd
IC SOC CORTEX-A9 766MHZ 484BGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Artix?-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19)
Lowest to $120.0000
ECAD model for XC7Z020-2CLG484E
Microchip Technology
IC SOC CORTEX-M3 166MHZ 1152BGA
Need more? Email Us
ECAD model for M2S150TS-1FC1152I
Amd
IC SOC CORTEX-A53 900FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 533MHz, 1.3GHz 900-FCBGA (31x31)
Need more? Email Us
ECAD model for XCZU5CG-2FBVB900E
Texas Instruments
AUTOMOTIVE SYSTEM-ON-A-CHIP FOR
Lowest to $145.4329
ECAD model for TDA4AL88TGAALZRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2425 $239.2425
2+ $214.4933 $428.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention