EN
  • EN
  • DE

STR912FAW47X6

Part No STR912FAW47X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STR9
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM9
Core Size 32-Bit
Speed 96MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.65 V ~ 2 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Homepage www.st.com
Win Source Part Number 756963-STR912FAW47X6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name STR912FAW47
Introduction Date May 09, 2007
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STR912FAW47X6 CAD Model

Description

The STR912FAW47X6 is a robust and versatile 32-bit microcontroller from STMicroelectronics, designed to cater to a wide array of applications, particularly those requiring high-performance, connectivity, and reliability. This microcontroller is part of the STR9 family, which is known for its ARM966E-S core, providing an optimal balance between processing power and power consumption.

Key Features:

  • Core: ARM966E-S 32-bit RISC CPU operating at up to 96 MHz, featuring an embedded ARM9 core, which delivers powerful computing capabilities while maintaining efficiency.
  • Memory: Comes with 512 KB of high-speed Flash memory and 96 KB of RAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a range of connectivity options, including USB 2.0 Full Speed interface, CAN 2.0B Active interface, and up to two I2C interfaces, ensuring versatile peripheral connections.
  • Timers and Counters: Equipped with multiple 16-bit timers, PWM channels, and watchdog timers, making it ideal for real-time control applications.
  • ADC: Features a 10-bit Analog-to-Digital Converter with up to 16 channels, enabling precise measurement and monitoring of analog signals.

Applications:

The STR912FAW47X6 is well-suited for a variety of industrial and consumer applications. Its robust feature set makes it ideal for:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Medical devices
  • Security systems

Additional Features:

Additional functionalities of the STR912FAW47X6 include a Vectored Interrupt Controller (VIC) for optimized interrupt processing, a Memory Protection Unit (MPU) for enhanced security, and a 10/100 Ethernet MAC for networked applications. The device also supports a range of debugging and programming features, including JTAG and SWD (Serial Wire Debug) interfaces.

STMicroelectronics has designed the STR912FAW47X6 with a focus on reliability and performance, making it an excellent choice for developers looking to create sophisticated systems with stringent requirements. With its extensive feature set and powerful core, the STR912FAW47X6 stands out as a top-tier microcontroller for demanding applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,954.8873 $1,954.8873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess