EN
  • EN
  • DE

MC74ACT109DR2

Part No MC74ACT109DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP JK -TYPE POS-EDGE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT109
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636534-MC74ACT109DR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT109DR2 CAD Model

Description

ON Semiconductor MC74ACT109DR2 Dual JK Flip-Flop with Set and Reset

The MC74ACT109DR2 is a high-performance integrated circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the AC/ACT series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The MC74ACT109DR2 is a dual JK flip-flop with set and reset capabilities, making it a versatile component for a wide range of digital applications.

The flip-flop is a fundamental building block in digital electronics, used for storage and manipulation of binary data. The JK flip-flop is a universal type that can be configured to perform all the functions of SR, D, and T flip-flops. Each flip-flop has independent J, K, Set, Reset, and Clock inputs with two outputs (Q and ).

This particular model, the MC74ACT109DR2, is packaged in an SOIC-16 package, which is a small-outline integrated circuit with 16 pins. It operates over a wide voltage range from 4.5V to 5.5V and features a high degree of noise immunity and low power consumption, typical of CMOS devices. The propagation delay time is minimized, ensuring fast switching for high-speed applications.

Key features of the MC74ACT109DR2 include:

  • Compatible with TTL inputs
  • Outputs can drive up to 24mA
  • Functionally identical to the standard MC74AC109
  • Output drive capability: 15 LSTTL loads
  • Standardized, symmetrical output characteristics
  • ICC reduced by 50% on this device

The MC74ACT109DR2 is commonly used in a variety of applications such as:

  • Shift registers
  • Counters
  • Control circuits
  • Memory storage devices

Overall, the MC74ACT109DR2 is a reliable and efficient choice for designers who require a dual JK flip-flop with high-speed performance and low power consumption. Its industry-standard SOIC-16 packaging makes it suitable for compact PCB layouts, while its compatibility with TTL levels ensures ease of integration into existing systems.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess