EN
  • EN
  • DE

UPSD3233BV-24U6

Part No UPSD3233BV-24U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 160KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 46
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Win Source Part Number 1116669-UPSD3233BV-24U6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPSD3233BV-24U6 CAD Model

Description

The UPSD3233BV-24U6 is a sophisticated microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the uPSD3200 family, which is renowned for its high-performance microcontrollers integrated with a full-featured USB 2.0 device, and a robust set of peripherals tailored for embedded systems.

Key Features

  • Core: The MCU is built around a 8032 microcontroller core, which operates at a frequency of up to 40 MHz, providing a solid foundation for applications that demand reliable and efficient processing capabilities.
  • Memory: It comes equipped with 323 KB of flash memory and 16 KB of SRAM, ensuring ample space for complex program code and data storage. The dual-bank Flash memory architecture allows for in-application programming and full read-while-write capabilities.
  • USB Functionality: With an integrated USB 2.0 full-speed device, this product facilitates rapid data transfer and connectivity with other USB-enabled devices, making it ideal for a wide range of applications that require USB communication.
  • Peripherals: A comprehensive set of peripherals, including two UARTs, I²C, SPI, and up to 60 GPIOs, provides versatility and the ability to interface with a broad spectrum of external devices and components.
  • Power Management: The MCU features a power management unit that supports a wide operating voltage range from 2.7V to 3.6V, catering to low-power requirements and enhancing battery life in portable applications.

Applications

The UPSD3233BV-24U6 is ideal for a variety of applications, particularly those that require high-speed data processing and connectivity. It is well-suited for:

  • Industrial control systems
  • Consumer electronics
  • USB interface bridging
  • Embedded systems requiring a USB interface
  • Point-of-sale terminals

Reliability and Support

STMicroelectronics ensures the reliability of the UPSD3233BV-24U6 by subjecting it to rigorous testing and quality control measures. Customers can also access comprehensive technical support and documentation, including datasheets, application notes, and development tools, to facilitate product integration and shorten development cycles.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess