Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Tin
Lead Free Yes
Length 10.2 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.465 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Nominal Supply Current 150 mA
Number of Elements 1
Number of Pins 28
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
RoHS Compliant
Thickness 1.73 mm
Width 5.3 mm
Win Source Part Number 965714-9FG104DFLFT
Categories OEM Parts(0-9)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 9FG104DFLFT CAD Model

Description

The Integrated Circuit Systems manufactures this electronic component with the Win Source Part Number 965714-9FG104DFLFT.

  • Win Source Part Number: 965714-9FG104DFLFT
  • Packaging: Tape and Reel
  • Length: 10.2 mm
  • Thickness: 1.73 mm
  • Contact Plating: Tin
  • Mounting Technology: SMD (SMT)
  • Operating Supply Voltage: 3.3 V
  • Element: One
  • Number of Pins: 28
  • Width: 5.3 mm
  • Category: 0-9
  • Case/Package: SSOP
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 70 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Nominal Supply Current: 150 mA

You May Also Be Interested in

Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $1.0969
ECAD model for 8S2TH06FP
Bi technologies
Need more? Email Us
ECAD model for 898-3-R51
Amphenol
CONN RCPT 41POS SMD GOLD / 41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
Need more? Email Us
ECAD model for 91930-21141LF
Molex, LLC
Milli-Grid Crimp Terminal, Chain, 0.38µm Select Gold, Lead free
Need more? Email Us
ECAD model for 87396-8051
Amphenol
CONN RCPT 26POS 0.1 GOLD PCB / 26 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for 87606-313LF
TE Connectivity
2.5 SIGNAL DBL LOCK DLP 10P / Connector Lock Plate For
Lowest to $0.0310
ECAD model for 917706-1
Samsung
Need more? Email Us
ECAD model for 86C390ZQCC0DB
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3716
ECAD model for 90119-0122
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
ECAD model for 9001C16

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention