Products specifications Report Issue?

Average Rectified Current 8 A
Forward Voltage 2.4 V
Maximum Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
Peak Non-Repetitive Surge Current 100 A
Peak Reverse Current 10 µA
Reverse Recovery Time 19 ns
RoHS Compliant
Win Source Part Number 1024323-8S2TH06FP
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8S2TH06FP CAD Model

Description

The 8S2TH06FP is a fast recovery epitaxial diode manufactured by Vishay. This diode is designed for applications requiring high-speed switching and low reverse recovery charge.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in motor drives
  • DC-DC converters
  • High-frequency inverters

Features

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High operating junction temperature
  • Lead-free and RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits
  • Reduced switching losses
  • Lower EMI (electromagnetic interference)
  • Enhanced system reliability
  • Environmentally friendly

Additional Details:

Typical specifications for similar Vishay fast recovery diodes include a reverse voltage of 600V, a forward current of 8A, and a reverse recovery time of approximately 35ns. The exact specifications for the 8S2TH06FP should be verified using the official Vishay datasheet. The diode is typically packaged in a TO-220FP package, offering good thermal performance. The device's construction uses an epitaxial silicon process to achieve the fast recovery characteristics. This contributes to lower switching losses and higher efficiency in power electronic applications. This diode is well-suited for high-frequency applications where minimizing switching losses is critical. The robust design also ensures reliable operation in demanding industrial environments.

You May Also Be Interested in

Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $1.0969
ECAD model for 8S2TH06FP
National Semiconductor (TI)
Need more? Email Us
ECAD model for 86C868P
NXP / Nexperia
Need more? Email Us
ECAD model for 88W8864MB2-NMM2I000-P123
Amphenol
CONN RCPT 41POS SMD GOLD / 41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
Need more? Email Us
ECAD model for 91930-21141LF
Molex, LLC
Non-Full Reel Of 87421-0000
Need more? Email Us
ECAD model for 87421-0000-CUT-TAPE
Generic
Need more? Email Us
ECAD model for 8CA-330210000163278
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.1407
ECAD model for 917690-1
Molex, LLC
Milli-Grid Crimp Terminal, Chain, 0.38µm Select Gold, Lead free
Need more? Email Us
ECAD model for 87396-8051
Samsung
Need more? Email Us
ECAD model for 86C390ZQCC0DB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 850 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention