EN
  • EN
  • DE

AW80577SH0513ML

Part No AW80577SH0513ML
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo P7570 (2.26GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955172-AW80577SH0513ML
Series *
Ultra Librarian 3D Model Ultra Librarian AW80577SH0513ML CAD Model

Description

The AW80577SH0513ML is an Intel embedded microprocessor. Based on available information, this is likely a part of the Intel Core 2 Duo family of processors designed for embedded systems, offering a balance of performance and power efficiency.

Applications:

  • Industrial PCs
  • Embedded control systems
  • Point-of-Sale (POS) systems
  • Digital signage
  • Networking devices

Features:

  • Dual-core architecture
  • Integrated graphics processing unit (GPU)
  • Support for DDR2/DDR3 memory
  • Low power consumption
  • Virtualization technology support

Benefits:

  • Improved multitasking capabilities with dual cores
  • Reduced system cost due to integrated GPU
  • Flexible memory options
  • Extended battery life in portable embedded devices
  • Enhanced security and manageability through virtualization

Technical Specifications (Estimated):

  • Core Count: 2
  • Clock Speed: Likely in the range of 1.8-2.5 GHz (Needs further confirmation)
  • Cache Memory: L2 Cache typically ranges from 2MB to 4MB
  • TDP (Thermal Design Power): Estimated between 25W and 35W, depending on the specific model.
  • Socket Type: Likely BGA or LGA type suitable for embedded systems.

The Intel AW80577SH0513ML processor offers a reliable computing solution for embedded applications. Its combination of dual-core performance, integrated graphics, and low power consumption makes it a versatile choice for a wide range of industrial and commercial systems. Further research would be required to pinpoint the exact clock speed, cache size and other detailed specs since Intel does not provide easy access to the precise specs of each embedded processor variant. However, the general family characteristics can be confidently stated.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess