EN
  • EN
  • DE

881H-1AH-S-18VDC

Part No 881H-1AH-S-18VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041305-881H-1AH-S-18VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 881H-1AH-S-18VDC CAD Model

Description

The 881H-1AH-S-18VDC is a miniature power relay manufactured by Song Chuan Precision Company. It is designed for applications requiring reliable switching performance in a compact and efficient package. The relay is known for its robust construction and suitability for a variety of control applications.

Applications:

  • Industrial Automation: Utilized in control panels and automated systems for switching circuits.
  • HVAC Systems: Implemented in heating, ventilation, and air conditioning equipment for controlling various components.
  • Power Supplies: Suitable for switching DC loads in power supply units.
  • Automotive Electronics: Used in automotive applications for controlling lighting, motors, and other devices.
  • Home Appliances: Integrated into appliances for controlling different functionalities.

Features:

  • Compact Size: The miniature design allows for high-density mounting on printed circuit boards.
  • High Switching Capacity: Capable of handling substantial current loads for its size.
  • 18VDC Coil Voltage: Operates with an 18VDC coil voltage, fitting well with various control systems.
  • SPST Contact Configuration: Utilizes a Single Pole Single Throw (SPST) contact configuration for simple on/off switching.
  • PCB Mounting: Designed for direct mounting on printed circuit boards.

Benefits:

  • Reliable Switching: Delivers consistent and dependable switching performance.
  • Long Lifespan: Offers a durable construction that provides a long operational lifespan.
  • Space-Saving Design: Saves valuable space on printed circuit boards.
  • Versatile Application: Well-suited for a wide range of control applications.
  • Easy Integration: Simplifies integration into existing circuits and systems.

Additional Details:

The 881H-1AH-S-18VDC relay typically features a coil resistance that is appropriate for 18VDC operation, ensuring efficient and reliable performance. The contact material is usually a silver alloy, which provides excellent conductivity and minimizes contact resistance. The relay has an operating temperature range that allows it to be used in various environmental conditions. Its electrical endurance is rated for a specific number of operations at its rated load, providing predictable lifespan. The relay's construction complies with safety standards, such as UL and CSA, making it suitable for use in regulated applications.

You May Also Be Interested in

Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess