EN
  • EN
  • DE

891P-1A-C 12VDC

Part No 891P-1A-C 12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041453-891P-1A-C 12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 891P-1A-C 12VDC CAD Model

Description

The 891P-1A-C 12VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. Designed for a diverse array of applications requiring dependable switching in a small form factor, this relay is known for its robust performance and ability to handle significant current loads relative to its size.

Applications:

  • Industrial Automation: Employed in control panels and automated systems for switching various circuits effectively.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning equipment for controlling motors, valves, and other essential components.
  • Power Supplies: Integrated into power supplies to switch DC loads with precision and reliability.
  • Automotive Applications: Integrated in automotive electronics to control lighting, motors, and various electrical devices.
  • Home Appliances: Used within appliances to manage power switching for different functionalities.

Features:

  • Compact Size: Miniature design allows for high-density mounting on printed circuit boards, optimizing space utilization.
  • High Switching Capacity: Engineered to handle substantial current loads efficiently, given its small size.
  • 12VDC Coil Voltage: Operates with a 12VDC coil voltage, making it suitable for many standard control systems.
  • SPST Contact Configuration: Single Pole Single Throw (SPST) contact configuration provides simple and effective on/off switching.
  • PCB Mounting: Designed for direct and straightforward mounting onto printed circuit boards.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance, reducing downtime and enhancing system reliability.
  • Long Lifespan: Durable construction ensures a long operational lifespan, reducing the need for frequent replacements.
  • Space-Saving Design: Optimizes space on printed circuit boards, allowing for more compact and efficient designs.
  • Versatile Application: Suitable for a wide range of applications, providing flexibility in design and deployment.
  • Easy Integration: Simplifies the process of integrating into existing circuits and systems, saving time and resources.

Additional Details:

The 891P-1A-C 12VDC relay typically features a coil resistance that is well-suited for 12VDC operation, ensuring efficient and reliable performance. The contact material used is often a silver alloy, which provides excellent conductivity and minimizes contact resistance, enhancing the relay's overall performance. The relay is designed to operate within a specified temperature range, making it suitable for use in a variety of environmental conditions. Its electrical endurance is rated for a certain number of operations at its rated load, offering a predictable and reliable lifespan. The construction of the relay complies with relevant safety standards, ensuring its safe and reliable operation in diverse applications. It is a dependable component that can enhance the functionality and reliability of numerous electronic systems.

You May Also Be Interested in

Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8181 $54.5430
70+ $1.4918 $104.4260
105+ $1.4452 $151.7460
145+ $1.3985 $202.7825
185+ $1.3519 $250.1015
250+ $1.2121 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess