The XMC4500-F144K1024AC is a high-performance microcontroller from Infineon Technologies, belonging to the XMC4000 family. It is based on the ARM Cortex-M4 processor core with a Floating Point Unit (FPU), making it suitable for complex applications requiring real-time control, connectivity, and signal processing. The XMC4500 series is designed for industrial applications, offering a robust set of peripherals and memory options.
Applications
- Industrial Automation: Used in programmable logic controllers (PLCs), distributed I/O modules, and industrial communication systems.
- Motor Control: Employed in advanced motor control applications, including servo drives and robotic control systems.
- Power Conversion: Utilized in digital power supplies, solar inverters, and electric vehicle chargers.
- Transportation: Integrated into automotive and transportation systems for engine control, body electronics, and infotainment.
- Building Automation: Found in building management systems for HVAC control, lighting control, and security systems.
Features
- ARM Cortex-M4 Core with FPU: Offers high-performance processing and floating-point capabilities.
- 1MB Flash Memory: Provides ample storage for program code and data.
- 160KB SRAM: Offers sufficient memory for real-time data processing.
- Peripheral Set: Includes PWM timers, ADCs, DACs, comparators, and communication interfaces such as Ethernet, CAN, USB, UART, SPI, and I2C.
- Ethernet MAC: Enables seamless connectivity to Ethernet networks.
- CAN Interface: Supports industrial communication protocols.
- Operating Voltage: Typically operates at 3.3V or 5V.
Benefits
- High Performance: Delivers exceptional processing power for demanding applications.
- Connectivity: Offers a wide range of communication interfaces for seamless integration with other devices and systems.
- Real-Time Performance: Provides deterministic execution for real-time control tasks.
- Flexibility: Offers a wide range of peripherals and memory options to support various application requirements.
- Scalability: Provides a scalable platform for future development and expansion.
Additional Details
The XMC4500-F144K1024AC microcontroller is equipped with a comprehensive set of analog and digital peripherals, making it ideal for complex industrial applications. The device features a 12-bit ADC with high conversion speed and accuracy. It also includes a hardware divider and trigonometric functions to speed up mathematical operations. It is available in a LQFP-144 package. The F144 likely indicates the package type (LQFP-144), K1024 refers to the 1024KB of Flash Memory, and AC is a revision code. This microcontroller offers a robust and flexible solution for demanding industrial control and automation applications.