EN
  • EN
  • DE

LMP8645MKEVAL/NOPB

Part No LMP8645MKEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL LM8645 / LMP8645 Special Purpose Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Current Sense
Output Type Differential
SR - Slew Rate 0.6 V/μs
-3db Bandwidth 860kHz
Output Current per Channel 5mA
Current - Supply (Main IC) 2.2mA
Dual Supply Voltage (±) 2.7 V ~ 12 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMP8645
Win Source Part Number 779526-LMP8645MKEVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP8645
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LMP8645MKEVAL/NOPB CAD Model

Description

The LMP8645MKEVAL/NOPB is an evaluation module from Texas Instruments designed to showcase the capabilities of the LMP8645MK precision current sense amplifier. This high-performance evaluation tool is engineered to facilitate the testing and development of various applications that require current monitoring with high accuracy and minimal power loss.

Key Features

  • Versatile Voltage Range: The LMP8645MK operates over a wide supply voltage range, accommodating various application needs.
  • High Accuracy: Ensures precise current measurement, which is critical for system monitoring and control.
  • Low Power Consumption: Designed for energy-efficient operations, it is suitable for battery-powered and energy-sensitive applications.
  • Adjustable Gain: The gain of the current sense amplifier can be adjusted, providing flexibility in the measurement range.

Applications

The LMP8645MKEVAL/NOPB is ideal for a wide array of applications, including:

  • Power management systems
  • Battery chargers
  • Automotive and industrial monitoring systems
  • Overcurrent protection circuits

Easy-to-Use Evaluation Module

The evaluation module is designed for ease of use, allowing engineers and designers to quickly integrate the LMP8645MK into their test circuits without the need for extensive setup. It comes with pre-configured settings that can be adjusted to meet specific application requirements.

Reliable and Robust Design

Constructed with Texas Instruments' commitment to quality, the LMP8645MKEVAL/NOPB is built to deliver consistent performance. Its robust design ensures that it can withstand the rigors of real-world testing environments.

Ordering Information

The LMP8645MKEVAL/NOPB is available for order, complete with documentation and support materials to facilitate a seamless evaluation experience. For further information or to place an order, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
MaxLinear Inc
EVAL BOARD RRO AMP QUAD, LOW COS / - pval(183) Evaluation Board
Lowest to $4.4456
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0845 $50.8450
21+ $4.7627 $100.0167
33+ $4.6018 $151.8594
47+ $4.2800 $201.1600
61+ $4.1191 $251.2651
76+ $3.9582 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess