EN
  • EN
  • DE

XMC1302-T016X0032 AA

Part No XMC1302-T016X0032 AA
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960843-XMC1302-T016X0032 AA
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMC1302-T016X0032 AA CAD Model

Description

The XMC1302-T016X0032 AA is a member of the XMC1000 family of microcontrollers from Infineon Technologies. This family is based on the ARM Cortex-M0 core and is designed for industrial control applications. The XMC1302 offers a balance of performance, features, and cost, making it suitable for a variety of embedded systems.

Applications:

  • Motor Control: Controlling BLDC motors, PMSM motors, and stepper motors in industrial drives, appliances, and robotics.
  • Digital Power Conversion: Managing power conversion in SMPS, inverters, and battery chargers.
  • Lighting Control: Controlling LED lighting systems in industrial, commercial, and residential applications.
  • Human Machine Interface (HMI): Implementing user interfaces in industrial equipment and consumer devices.
  • Sensor applications: Interfacing with sensors for data acquisition and control systems.

Features:

  • ARM Cortex-M0 Core: Offers a balance of performance and power efficiency.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • On-Chip RAM: Provides volatile storage for data and variables.
  • Peripheral Set: Includes timers, ADCs, DACs, communication interfaces (UART, SPI, I2C), and PWM units for various applications.
  • Capture/Compare Units (CCU): Enables precise control of PWM signals for motor control and power conversion.
  • Supply voltage range: Wide supply voltage range to support various power supply configurations.

Benefits:

  • High Performance: Delivers sufficient processing power for demanding industrial applications.
  • Low Power Consumption: Enables energy-efficient designs for battery-powered devices.
  • Flexible Peripheral Set: Supports a wide range of applications with integrated peripherals.
  • Robust Design: Designed for reliable operation in harsh industrial environments.
  • Scalable Architecture: Offers a scalable architecture for different application requirements.

The XMC1302-T016X0032 AA typically includes 32KB of Flash memory, 8KB of RAM, and a specific set of peripherals. The exact peripheral configuration may vary depending on the specific part number. It is often packaged in a TSSOP-38 package. The microcontroller requires a power supply voltage (e.g., 3.3V or 5V) and may require external components such as crystals, resistors, and capacitors for proper operation. Refer to the Infineon Technologies datasheet for detailed electrical characteristics, application notes, and package dimensions to ensure optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess