EN
  • EN
  • DE

AFBR-57F5MZ

Part No AFBR-57F5MZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPTICAL SFP DMI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Foxconn Optical Interconnect Technologies, Inc.
Status Active
Data Rate 4.25 to 14.025Gbps
Wavelength 850nm
Applications Fibre Channel Links
Supply Voltage - Operating 3.3V
Connector Type LC Duplex
Mounting Pluggable, SFP+
Win Source Part Number 198929-AFBR-57F5MZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFBR-57F5MZ CAD Model

Description

Product Overview

The AFBR-57F5MZ is a robust fiber optic transceiver module designed to provide reliable data communication over multimode fiber. Ideal for a wide range of applications, this transceiver ensures stability and high performance in demanding environments.

Applications

  • Data centers
  • Fiber optic networking
  • Telecommunication systems
  • High-speed data communication

Features and Benefits

  • Supports high-speed data rates
  • Wide operating temperature range
  • Compact design for easy integration
  • Compliant with standards for interoperability

This transceiver is perfect for systems that require reliable data transmission and can be easily integrated into existing fiber networks.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX 1X9 3.3V GBE FLUSH SHIELD
Need more? Email Us
Broadcom Limited
Low Cost, Industry Standard FDDI MIC Transceivers
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL DMI
Lowest to $197.7136
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3 LC STD
Need more? Email Us
Broadcom Limited
FDDI, Fast Ethernet Transceivers in 2 x 5 Package Style
Lowest to $33.1081
Broadcom Limited
Lowest to $2.4359
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Broadcom Limited
TXRX 250MBD LVDS BARE FBR CLAMP
Lowest to $41.2161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess