EN
  • EN
  • DE

TLI4970D025T5XUMA1

Part No TLI4970D025T5XUMA1
Manufacturer Infineon Technologies
Catalog Current Transducers
Description SENSOR CURRENT HALL 25A 8TISON  /  Current Sensor 25A 1 Channel Hall Effect, Differential Unidirectional 8-PowerTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect, Differential
Current - Sensing 25A
Number of Channels 1
Output SPI
Frequency DC ~ 18kHz
Linearity ±1.6%
Accuracy ±3.5%
Voltage - Supply 3.1V ~ 3.5V
Response Time 57µs
Current - Supply (Max) 20mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Unidirectional
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package PG-TISON-8-1
Base Product Number TLI4970
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names IFEINFTLI4970D025T5XUMA1,TLI4970D025T5XUMA1TR,TLI4970D025T5XUMA1CT,SP001323150,2156-TLI4970D025T5XUMA1,TLI4970D025T5XUMA1DKR
Standard Package 2,000
Win Source Part Number 1022402-TLI4970D025T5XUMA1
Ultra Librarian 3D Model Ultra Librarian TLI4970D025T5XUMA1 CAD Model

Description

The TLI4970D025T5XUMA1 is a differential Hall effect current sensor from Infineon Technologies.

  • Current Sensing Range: 25 A
  • Polarization: Unidirectional
  • Sensitivity: ±1.6%
  • Accuracy: ±3.5%
  • Voltage Supply: 3.1 V to 3.5 V
  • Response Time: 57 μs
  • Package: 8-PowerTDFN
  • Operating Temperature: -40°C to 85°C
  • Applications: automotive systems, battery management, and power supplies

You May Also Be Interested in

LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Transducer LF 305-S
Lowest to $54.6385
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
Honeywell
CURRENT SENSORS
Need more? Email Us
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess