EN
  • EN
  • DE

TLE8264-2E

Part No TLE8264-2E
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Universal System Basis Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269611-TLE8264-2E
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE8264-2E CAD Model

Description

The TLE8264-2E is a protected high-side power switch manufactured by Infineon Technologies. It's designed to drive resistive, inductive, and capacitive loads in automotive and industrial applications. This smart power switch incorporates protection features such as overcurrent, overvoltage, and overtemperature protection to ensure reliable operation in harsh environments.

Applications:

  • Automotive Lighting: Used to control headlights, taillights, and interior lighting systems.
  • Solenoid Control: Employed to drive solenoids in automotive applications such as door locks, fuel injectors, and transmission controls.
  • Heating Elements: Used to control resistive heating elements in automotive and industrial applications.
  • Relay Replacement: Offers a solid-state alternative to electromechanical relays, providing improved reliability and longer lifespan.
  • Industrial Automation: Integrated into industrial control systems to drive motors, valves, and other actuators.

Features:

  • Overcurrent Protection: Shuts down the switch in case of excessive current draw to prevent damage.
  • Overtemperature Protection: Protects the switch from overheating by shutting it down when the temperature exceeds a safe limit.
  • Overvoltage Protection: Prevents damage from voltage surges by clamping the output voltage.
  • Short-Circuit Protection: Automatically shuts down the switch in the event of a short circuit.
  • Diagnostic Feedback: Provides status information about the switch's operating condition to the microcontroller.

Benefits:

  • Enhanced System Reliability: The built-in protection features prevent damage to the switch and the connected load.
  • Reduced System Downtime: The diagnostic feedback allows for early detection of faults, minimizing downtime.
  • Simplified System Design: The integrated protection features reduce the need for external protection components.
  • Improved Energy Efficiency: The low on-resistance of the switch minimizes power dissipation.
  • Automotive Qualified: Meets the stringent quality requirements of the automotive industry.

Additional Details:

The TLE8264-2E typically features an on-resistance (RDS(on)) in the range of a few milliohms, enabling efficient power switching. It operates with a supply voltage range of typically 5V to 36V and can deliver a continuous current of several amperes, depending on the specific load and operating conditions. The switch is typically available in surface-mount packages such as PG-DSO-8 or PG-DSO-14, which are designed for efficient heat dissipation. The operating temperature range generally spans from -40°C to +150°C. The diagnostic feedback provided by the switch can include information about overcurrent, overtemperature, and undervoltage conditions. The TLE8264-2E is designed to comply with automotive industry standards such as AEC-Q100, ensuring its suitability for automotive applications. Detailed specifications regarding the switch's electrical characteristics, thermal performance, and package dimensions can be found in the manufacturer's datasheet. The device’s robustness and integrated protection features make it a reliable choice for demanding power switching applications.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess