Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, WDT
Number of I/O 39
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series SPC5604
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813770-SPC5604EEF1MLH
Ultra Librarian 3D Model Ultra Librarian SPC5604EEF1MLH CAD Model

Description

NXP SPC5604EEF1MLH Microcontroller

The NXP SPC5604EEF1MLH is a cutting-edge microcontroller designed for automotive and industrial applications requiring high levels of performance, reliability, and efficiency. This powerful component is part of the NXP SPC56 family and is tailored to meet the demanding requirements of modern control systems.

At the heart of the SPC5604EEF1MLH is a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, offering a perfect balance between computational power and energy consumption. This microcontroller comes with a rich set of features that make it ideal for a wide range of applications, such as engine management, transmission control, body control modules, and advanced driver assistance systems.

Key Features:

  • Flash Memory: Equipped with 1MB of embedded flash memory, the SPC5604EEF1MLH provides ample space for complex application code and data storage, ensuring swift and reliable access to vital program information.
  • RAM: It comes with 64KB of RAM, which allows for efficient data processing and task handling within the system.
  • Digital and Analog Interfaces: This microcontroller includes a variety of peripherals such as multiple CAN interfaces, LIN, SPI, and I2C for digital communication, as well as ADC modules for analog signal processing, catering to the diverse needs of automotive sensor integration and actuator control.
  • Enhanced Timer Systems: With advanced timer modules, the SPC5604EEF1MLH is capable of precise timing and control, which is essential for applications that demand accurate pulse generation and measurement.
  • Robust Design: Designed with a focus on robustness, this microcontroller operates within an extended temperature range and features fault-tolerant and fail-safe mechanisms, making it a reliable choice for harsh environments.
  • Development Support: NXP provides comprehensive development support for the SPC5604EEF1MLH, including software libraries, development tools, and reference designs to accelerate the development process and reduce time to market.

With its advanced architecture, the SPC5604EEF1MLH ensures that systems are not only powerful but also offer a high level of functional safety, complying with stringent automotive safety standards. Whether you're developing the next generation of vehicle control units or sophisticated industrial control systems, the SPC5604EEF1MLH microcontroller stands as a robust and versatile solution that can meet the challenges of your complex applications.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention