Products specifications

Manufacturer Infineon Technologies
Win Source Part Number 369459-TLE22810T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE22810T CAD Model

Description

The TLE22810T is a highly integrated system-on-chip (SoC) designed for automotive applications, particularly in advanced driver-assistance systems (ADAS) and automated driving systems. It combines a powerful microcontroller core with a comprehensive set of peripheral interfaces and safety features, making it suitable for demanding automotive environments.

Applications:

  • Advanced Driver-Assistance Systems (ADAS): Used in applications such as adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Automated Driving Systems: Employed in higher-level autonomous driving functions, including sensor fusion and path planning.
  • Body Control Modules (BCM): Can be integrated into BCMs for controlling various vehicle functions, such as lighting, wipers, and door locks.
  • Powertrain Control: Suitable for certain powertrain control applications, including engine management and transmission control.
  • Safety-Critical Systems: Designed with safety features that make it suitable for safety-related applications requiring high levels of reliability.

Features:

  • High-Performance Microcontroller Core: Incorporates a powerful microcontroller core for efficient processing of complex algorithms.
  • Integrated Safety Features: Includes hardware and software safety mechanisms to ensure reliable operation in critical applications.
  • Comprehensive Peripheral Set: Offers a wide range of peripheral interfaces, including CAN, LIN, SPI, and UART, for communication with other vehicle systems.
  • Memory Protection: Provides memory protection features to prevent unauthorized access to critical data.
  • Functional Safety Support: Designed to support functional safety standards, such as ISO 26262.

Benefits:

  • Improved System Performance: The high-performance microcontroller core enables faster processing and improved system responsiveness.
  • Enhanced Safety: Integrated safety features ensure reliable operation and minimize the risk of failures.
  • Reduced System Cost: The high level of integration reduces the need for external components, leading to lower system cost.
  • Simplified System Design: The comprehensive peripheral set simplifies system design and reduces development time.
  • Scalable Platform: The architecture is scalable, allowing for easy adaptation to different application requirements.

Additional Details:

The TLE22810T operates over a wide temperature range, making it suitable for harsh automotive environments. It is available in a compact package, which helps to reduce the overall system size. The device is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

This product is designed to meet the stringent requirements of the automotive industry, offering a reliable and cost-effective solution for a wide range of applications. Its integrated safety features and high performance make it an ideal choice for safety-critical systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for TLE6712GF1
Toshiba Semiconductor and Storage
GaAs Ired & Photo-Triac
Lowest to $1.6060
ECAD model for TLP360JF
Texas Instruments
Need more? Email Us
ECAD model for TLO74ACD
Inphi Corporation
Lowest to $110.8692
ECAD model for TLIXF30025
Infineon Technologies
5-V Low-Drop Voltage Regulator
Lowest to $0.8150
ECAD model for TLE4261G
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMM416P-3
Infineon Technologies
Need more? Email Us
ECAD model for TLE5711G
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP320(TP1)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention