Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Maximum Operating Temperature 150 °C
Max Output Current 1 A
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Outputs 8
Number of Pins 24
Output Current 300 mA
Output Current per Channel 300 mA
Resistance 800 mΩ
RoHS Compliant
Win Source Part Number 1017278-TLE7230GS
Categories PMIC - Hot Swap Controllers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE7230GS CAD Model

Description

The Infineon Technologies TLE7230GS is a PMIC hot swap controller designed for use in various applications.

  • Package: Digi-Reel
  • Mounting: SMD
  • Resistance: 800 mΩ
  • Pins: 24
  • Outputs: 8
  • Output Current per Channel: 300 mA
  • Maximum Output Current: 1 A
  • Nominal Supply Current: 3 mA
  • Package: SSOP
  • RoHS: Compliant
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

Analog Devices Inc.
Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface
Lowest to $28.3137
ECAD model for ADM1278-2ACPZ
Texas Instruments
Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Lowest to $5.4484
ECAD model for TPS2481PWR
Microchip Technology
Single-Channel, Positive High-Voltage Hot Swap Controller | IC CTRLR HOT SWAP POS HV 8-SOIC
Need more? Email Us
ECAD model for MIC2587-2BM
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP / Power Switch/Driver 1:1 N-Channel 1.2A 4-WCSP (0.76x0.76)
Lowest to $0.7921
ECAD model for SIP32462DB-T2-GE1
Texas Instruments
IC HOT SWAP CTRLR -48V 16TSSOP / Hot Swap Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Lowest to $7.8155
ECAD model for TPS23521PWT
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Semtech Corporation
IC HOT SWAP CTRLR 8-SOIC
Lowest to $2.9326
ECAD model for SC4250LISTRT
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Lowest to $6.1295
ECAD model for L9347LF-TR
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 700mA PG-SOT223-4
Lowest to $2.9546
ECAD model for ISP452HUMA1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention