EN
  • EN
  • DE

LTC4252BCMS8-1#PBF

Part No LTC4252BCMS8-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative Voltage 8-Pin MSOP Tube / IC HOT SWAP CONTROLLER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Feature Pins DRAIN, SS, TIMER, (UV, OV)
Win Source Part Number 784013-LTC4252BCMS8-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4252B-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4252BCMS8-1#PBF CAD Model

Description

Linear Technology LTC4252BCMS8-1#PBF Negative Voltage Hot Swap Controller

The LTC4252BCMS8-1#PBF is a sophisticated hot swap controller from Linear Technology, designed to allow safe board insertion and removal from a live backplane. Specifically tailored for controlling negative supply voltages, this component is an essential part of building robust and reliable telecommunications and data networking equipment, where system maintenance and expansion require hot-swapping capabilities.

This hot swap controller operates over a wide voltage range, providing valuable flexibility for various system voltages. It features a controlled turn-on to limit inrush current, which is crucial for preventing damage to connectors, backplanes, and power supply components that can be caused by sudden surges of current when a board is plugged in.

With its compact MSOP-8 package, the LTC4252BCMS8-1#PBF is designed for space-constrained applications, ensuring that even densely packed systems can benefit from its functionality. The device integrates a range of protective features, including overcurrent protection, which automatically limits the output current to a safe level during fault conditions. Additionally, the controller provides a circuit breaker function, which disconnects the load in the event of prolonged overcurrent conditions, protecting both the power source and the load from damage.

The LTC4252BCMS8-1#PBF also features an under-voltage lockout with hysteresis, which ensures that the hot swap operation only occurs when the supply voltage is within an acceptable range. This feature prevents malfunctioning due to insufficient supply voltage, thereby enhancing system reliability. Furthermore, the controller's status flag output can be used to signal a microcontroller or other monitoring circuitry of a fault condition, enabling intelligent system responses to potential issues.

Overall, the LTC4252BCMS8-1#PBF from Linear Technology is an indispensable component for systems requiring negative voltage hot swap capabilities. Its robust feature set and compact design make it an ideal choice for high-availability systems in the telecommunications and data networking sectors, where uninterrupted operation and serviceability are of paramount importance.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess