Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI
Technology CMOS
Applications General Purpose
Current - Output 5A
Voltage - Supply 5V ~ 28V
Voltage - Load 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-PowerSOIC (0.433", 11.00mm Width)
Supplier Device Package PG-DSO-20-12
Base Product Number TLE7209
Standard Package 800 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369743-TLE7209-2R
Ultra Librarian 3D Model Ultra Librarian TLE7209-2R CAD Model

Description

The TLE7209-2R is a motor driver integrated circuit designed for general-purpose applications.

  • Application: General-Purpose
  • Type: Fully Integrated Driver
  • Voltage Load Range: 5V to 28V
  • Current Output: 5A
  • Motor Type: Brushed DC
  • Technology: CMOS
  • Output Configuration: Half Bridge
  • Interface: SPI
  • Mounting: Surface Mount
  • Package: 20-PowerSOIC
  • Operating Temperature: -40°C to 150°C
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to $2.7884
ECAD model for DRV8839DSSR
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.7331
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to $0.6502
ECAD model for DRV2603RUNR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $1.0670
ECAD model for DRV8803PWPR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $2.2832
ECAD model for DRV8840PWP

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5528 $59.8696
16+ $7.0176 $112.2816
25+ $6.7983 $169.9575
35+ $6.5790 $230.2650
45+ $6.3597 $286.1865
59+ $5.7018 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,010 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention