EN
  • EN
  • DE

TLE5010G

Part No TLE5010G
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369650-TLE5010G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE5010G CAD Model

Description

The TLE5010G is a single-chip magnetic angle sensor designed for high-precision angular measurement. Manufactured by Infineon Technologies, it is commonly used in automotive and industrial applications where accurate and reliable angle sensing is critical. This sensor utilizes a giant magnetoresistance (GMR) effect to measure the angle of a rotating magnetic field.

Applications:

  • Steering Angle Sensing: Provides accurate steering angle information for electronic power steering (EPS) systems.
  • Rotor Position Sensing: Detects the rotor position in electric motors and generators.
  • Robotics: Used for precise joint angle measurement in robotic arms and other automated systems.
  • Industrial Automation: Provides accurate angle feedback for position control in various industrial applications.
  • Valve Position Sensing: Detects the angular position of valves in hydraulic and pneumatic systems.

Features:

  • High Accuracy: Provides precise angular measurements.
  • Contactless Sensing: Eliminates wear and tear associated with mechanical sensors.
  • Single-Chip Solution: Integrates all necessary components into a single chip.
  • GMR Technology: Utilizes giant magnetoresistance (GMR) effect for high sensitivity.
  • Digital Output: Provides a digital output signal that is easy to interface with microcontrollers.
  • Temperature Compensation: Maintains stable performance over a wide temperature range.

Benefits:

  • Accurate Angle Measurement: Provides precise angle data for reliable control of various systems.
  • Robust and Reliable Performance: Designed to withstand harsh automotive and industrial environments.
  • Easy Integration: Digital output simplifies interfacing with microcontrollers and other electronic systems.
  • Long Service Life: Contactless sensing eliminates wear and tear, extending the sensor's service life.
  • Compact Design: Allows for easy integration into space-constrained applications.

Additional Details:

The TLE5010G typically communicates via an SPI or similar interface. It requires a rotating magnetic field to operate. This field can be provided by a permanent magnet attached to the rotating shaft. The sensor measures the direction of the magnetic field and outputs a digital value representing the angle. Careful alignment of the sensor and the magnet is crucial for achieving optimal accuracy. The sensor's performance can also be affected by external magnetic fields, so proper shielding may be required in some applications. Infineon provides detailed application notes and technical documentation to assist with the proper implementation of the TLE5010G in various scenarios. The device includes various diagnostic features to detect potential errors and ensure reliable operation.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess