Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Infineon Technologies
Package Bulk
Product Status Active
Frequency 433MHz ~ 450MHz, 865MHz ~ 868MHz
Sensitivity -111dBm
Data Rate (Max) 20kbps
Modulation or Protocol ASK, FSK
Applications RKE, TPM, Security Systems
Current - Receiving 8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package PG-TSSOP-28
Standard Package 143 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 683385-TDA5230
Ultra Librarian 3D Model Ultra Librarian TDA5230 CAD Model

Description

The TDA5230 is an RF receiver designed for various applications such as RKE, TPM, and security systems.

  • Frequency Range: 433MHz to 450MHz and 865MHz to 868MHz
  • Sensitivity: -111dBm
  • Maximum Data Rate: 20kbps
  • Modulation/Protocol: ASK and FSK
  • Receiving Current: 8mA
  • Voltage Supply: 3V to 3.6V or 4.5V to 5.5V
  • Mounting: Surface Mountable
  • Package: 28-TSSOP
  • Temperature Range: -40°C to 105°C
  • Status: Active
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Cypress Semiconductor Corp
WLAN Single Chip IEEE 802.11 b/g/n MAC/PHY/Radio with USB/SDIO Host Interface
Lowest to €1.3095
ECAD model for BCM43143KMLGT
Rochester Electronics
WLAN + Bluetooth Module 395-Pin WLCSP T/R
Need more? Email Us
ECAD model for BCM4356XKWBGT
Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to €4.0561
ECAD model for BLUENRG-248
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to €20.6462
ECAD model for BM78SPPS5NC2-0002AA
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to €66.5478
ECAD model for BGM11S12F256GA-V2R
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to €10.8140
ECAD model for CC3220SM2ARGKR
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to €8.6304
ECAD model for CC3220SF12ARGKR
Maxim Integrated
300MHz to 450MHz ASK Receiver with Internal IF Filter | RF RX ASK/OOK 300-450MHZ 20TQFN
Lowest to €6.4973
ECAD model for MAX7036GTP+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.9088 €66.8089
80+ €1.5663 €125.3033
120+ €1.5173 €182.0704
160+ €1.4685 €234.9582
210+ €1.4195 €298.0847
280+ €1.2727 €356.3566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,306 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention