EN
  • EN
  • DE

TDA5100XUMA1

Part No TDA5100XUMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK P-TSSOP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel
Part Status Obsolete
Frequency 433 ~ 435MHz; 866 ~ 870MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 5dBm
Current - Transmitting 7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.1 V ~ 4 V
Temperature Range - Operating -25°C ~ 85°C
Case 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number TDA5100XUMA1-362058
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA5100XUMA1 CAD Model

Description

The Infineon Technologies TDA5100XUMA1-362058 is a surface-mountable electronic component designed for use in alarm systems and communication systems.

  • Frequency Range: 433 ~ 435MHz and 866 ~ 870MHz
  • Power Output: 5dBm
  • Data Interface: PCB
  • Data Rate: 20 kbps (max)
  • Modulation or Protocol: ASK and FSK
  • Voltage Supply Range: 2.1V ~ 4V
  • Operating Temperature: -25°C to 85°C
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Status: Obsolete
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
NXP / Nexperia
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1624 $65.2992
18+ $6.6978 $120.5604
27+ $6.4876 $175.1652
37+ $6.2786 $232.3082
48+ $6.0695 $291.3360
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess