EN
  • EN
  • DE

TDA16846G

Part No TDA16846G
Manufacturer Infineon Technologies
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER DSO14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Applications Power Supply Controller
Supply Voltage - Operating 8 V to 16 V
Operating Supply Current 5mA
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package P-DSO-14
Win Source Part Number 054082-TDA16846G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA16846G CAD Model

Description

The TDA16846G is a current-mode control integrated circuit designed for offline switch-mode power supplies (SMPS). Manufactured by Infineon Technologies, this IC integrates the functionalities required to build cost-effective and efficient power supplies. It's often used in adapters, chargers, and auxiliary power supplies.

Applications:

  • Adapters and chargers
  • Auxiliary power supplies
  • Standby power supplies
  • Consumer electronics power supplies
  • Industrial power supplies

Features:

  • Current-mode control: Provides stable and efficient operation.
  • Low start-up current: Reduces power consumption during start-up.
  • Adjustable switching frequency: Allows optimization for different applications.
  • Overvoltage protection: Protects the power supply from excessive voltage levels.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Overtemperature protection: Protects the IC from overheating.
  • Undervoltage lockout: Ensures proper operation.

Benefits:

  • High efficiency: Enables efficient power conversion.
  • Reliable operation: Integrated protection features ensure stable performance.
  • Simplified design: Reduces the number of external components needed.
  • Cost-effective: Provides high performance at a competitive price point.
  • Low standby power consumption: Minimizes energy consumption in standby mode.

Additional Details:

The TDA16846G is designed to work with topologies like flyback and forward converters. Its current-mode control architecture delivers inherent current limiting and enhanced transient response. The adjustable switching frequency allows designers to tailor the power supply for optimum efficiency or size, depending on the specific application needs. With its integrated protection features and cost-effective design, the TDA16846G is a versatile choice for a broad range of power supply applications.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess