EN
  • EN
  • DE

TD170N12KOF

Part No TD170N12KOF
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description Thyristor PCT Module 1.2KV 5.2KA 5-Pin, BG-PB50-1, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Halogen Free Not Halogen Free
Height 52 mm
Hold Current 300 mA
Lead Free Yes
Length 92 mm
Max Forward Surge Current (Ifsm) 4.6 kA
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 1.2 kV
Min Operating Temperature -40 °C
Mount Panel, Screw
Number of Pins 170
Output Current 350 A
Package Quantity 3
Reverse Voltage 1.2 kV
RoHS Compliant
Width 50 mm
Win Source Part Number 1098726-TD170N12KOF
Categories PMIC - Power Management - Specialized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD170N12KOF CAD Model

Description

The Infineon Technologies TD170N12KOF module is a specialized PMIC power management component that is ideal for various applications.

  • Mounting Technology: SMD (SMT)
  • Reverse Voltage: 1.2 kV
  • Output Current: 350 A
  • Width: 50 mm
  • Height: 52 mm
  • Length: 92 mm
  • Operating Temperature (Max): 125 °C
  • Operating Temperature (Min): -40 °C
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess