EN
  • EN
  • DE

ESP32-WROVER-IE (16MB)

Part No ESP32-WROVER-IE (16MB)
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI EXT IPEX SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features Transceiver Module
Manufacturer Espressif
Series ESP32
Package Reel - TR
Family Name ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number ESP32-WROVER-IE(M213EH2864UH3Q0), 1965-ESP32-WROVER-IE(16MBFLASH)CT-ND, 1965-ESP32-WROVER-IE(16MB)CT, 1965-ESP32-WROVER-IE(16MBFLASH)TR-ND, 1965-ESP32-WROVER-IE(16MB)DKR, 1965-ESP32-WROVER-IE(16MB)TR, ESP32-WROVER-IE (16MB FLASH), M213EH2864UH3Q0, 1965-ESP32-WROVER-IE(16MBFLASH)DKR-ND
Quantity per package 650
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852152-ESP32-WROVER-IE (16MB)
Ultra Librarian 3D Model Ultra Librarian ESP32-WROVER-IE (16MB) CAD Model

Description

The Espressif ESP32-WROVER-IE (16MB) is a versatile and powerful transceiver module that offers Bluetooth and WiFi 802.11b/g/n capabilities.

  • Capabilities: Bluetooth and WiFi 802.11b/g/n
  • Module Type: Transceiver
  • Frequency: 2.4GHz ~ 2.5GHz
  • Series: ESP32
  • Operating Temperature: -40°C to 85°C
  • Package: Reel - TR
  • Mounting Type: Surface Mount
  • Application: RF/IF and RFID
  • ECCN: 5A992C
  • Supply & Demand: Limited
  • Pieces per Package: 650
  • MSL Level: 3 (168 hours)
  • Production Lead Time: 7 weeks
  • HTSUS Code: 8517.62.0090

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess