EN
  • EN
  • DE

5P49V5925B516NLGI

Part No 5P49V5925B516NLGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815733-5P49V5925B516NLGI
Ultra Librarian 3D Model Ultra Librarian 5P49V5925B516NLGI CAD Model

Description

The 5P49V5925B516NLGI is a versatile programmable clock generator from IDT (Integrated Device Technology), now part of Renesas Electronics. This device is designed to provide multiple clock outputs with configurable frequencies and formats, making it suitable for a wide range of applications that require flexible clock generation. It is a key component for optimizing timing in complex electronic systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to generate and distribute clock signals for high-speed data transmission and synchronization.
  • Data Centers: Employed in servers, storage systems, and other data center equipment to provide configurable clock signals for various system components.
  • Industrial Automation: Integrated into industrial control systems, robotics, and automated machinery to generate precise clock signals for motor control, sensor synchronization, and data acquisition.
  • Consumer Electronics: Utilized in audio/video equipment, gaming consoles, and set-top boxes to provide configurable clock signals for various multimedia processing functions.
  • Test and Measurement Equipment: Found in oscilloscopes, signal generators, and logic analyzers to provide precise and configurable clock signals for accurate timing and synchronization.

Features

  • Programmable Outputs: Offers multiple independent clock outputs with programmable frequencies and formats.
  • Flexible Clock Generation: Provides a wide range of clock frequencies and output formats, including LVDS, LVPECL, and HCSL.
  • Low Jitter: Minimizes jitter to ensure high signal integrity and reliable clock signal distribution.
  • Integrated PLL: Includes a phase-locked loop (PLL) for generating stable and accurate clock signals.
  • I2C Interface: Allows for easy configuration and control via an I2C serial interface.

Benefits

  • Design Flexibility: Offers maximum design flexibility by allowing users to configure clock signals to meet specific application requirements.
  • Improved System Performance: Enhances overall system performance by providing stable and accurate clock signals with low jitter.
  • Simplified Design: Simplifies the design process by integrating multiple clock generation functions into a single chip.
  • Reduced Component Count: Reduces the number of discrete clock components required in a system, saving board space and cost.
  • Easy Configuration: Allows for easy configuration and control via the I2C interface.

Additional Details

While specific specifications require consulting the official Renesas/IDT datasheet, the 5P49V5925B516NLGI typically operates from a supply voltage of 1.8V or 3.3V and offers a wide range of output frequencies, often up to several hundred MHz. The datasheet will provide information on the exact frequency range, output formats, jitter performance, and power consumption. It's crucial to follow the recommended layout guidelines and termination techniques for optimal performance. Software tools are often available to aid in the configuration of the clock generator.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess