EN
  • EN
  • DE

2SC1172B

Part No 2SC1172B
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Silicon Power Transistor NPN 1500V 5A 50W TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200739-2SC1172B
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1172B CAD Model

Description

The 2SC1172B is an NPN silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is primarily designed for high-frequency power amplifier applications. This transistor is known for its high gain-bandwidth product and excellent high-frequency characteristics.

Applications

  • RF Power Amplifiers: Used as a power amplifier in radio frequency circuits.
  • Oscillator Circuits: Employed in oscillator circuits for generating high-frequency signals.
  • High-Frequency Amplifiers: Suitable for use in general-purpose high-frequency amplification.
  • Communication Equipment: Found in communication devices such as radios and transmitters.
  • Instrumentation: Used in test and measurement equipment requiring high-frequency amplification.

Features

  • NPN Silicon Epitaxial Transistor: Uses NPN silicon epitaxial technology for high performance.
  • High Gain-Bandwidth Product: Offers a high gain-bandwidth product for excellent amplification at high frequencies.
  • Low Output Capacitance: Features low output capacitance to minimize signal distortion.
  • High Collector Dissipation: Can handle high collector dissipation for power amplification.
  • Low Noise Figure: Exhibits low noise figure for sensitive signal amplification.
  • TO-220 Package: Available in a TO-220 package for easy heat sinking and mounting.

Benefits

  • Efficient Power Amplification: Provides efficient power amplification in RF circuits.
  • Improved Signal Quality: Low noise figure and low output capacitance contribute to improved signal quality.
  • High-Frequency Performance: High gain-bandwidth product ensures excellent performance at high frequencies.
  • Easy Heat Dissipation: TO-220 package facilitates easy heat dissipation.
  • Reliable Operation: Robust design ensures reliable operation in demanding applications.

Additional Details: The 2SC1172B typically has a collector-emitter voltage rating of around 60V and a collector current rating of around 3A. The transition frequency (fT) is typically in the MHz range. The operating temperature range is typically -55°C to +150°C. It is important to use proper heat sinking to prevent overheating during operation.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
TE Connectivity
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess