EN
  • EN
  • DE

TC277T64F200SCAKXUMA1

Part No TC277T64F200SCAKXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 292LFBGA / MCU 32-bit TriCore RISC 4MB Flash 1.3V/5V Automotive 292-Pin LFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series AURIX
Packaging Reel package
Core Processor TriCore
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity ASC, CAN, Ethernet, FlexRay, HSSL, I2C, LIN, MSC, PSI5, QSPI, SENT
Peripherals DMA, WDT
Number of I/O 169
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 472K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 60x12b, 6 x Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 292-LFBGA
Manufacturer Package PG-LFBGA-292-6
Win Source Part Number 796419-TC277T64F200SCAKXUMA1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name TC277T64
Country of Origin Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TC277T64F200SCAKXUMA1 CAD Model

Description

The Infineon TC277T64F200SCAKXUMA1 is an integrated circuit (IC) from Infineon.

  • Series: AURIX
  • Package: 292-LFBGA
  • Speed: 200MHz
  • Core Processor: TriCore
  • Core Size: 32-bit dual-core
  • Connectivity: ASC, CAN, Ethernet, FlexRay, HSSL, I2C, LIN, MSC, PSI5, QSPI, SENT
  • Peripherals: DMA, WDT
  • I/Os: 169
  • Program Memory Size: 4MB (4M x 8)
  • Program Memory Type: FLASH
  • EEPROM Size: 64K x 8
  • RAM Size: 472K x 8
  • Data Converters: A/D 60x12b, 6 x Sigma-Delta
  • Oscillator Type: External
  • Operating Supply Voltage: 3 V to 5.5 V
  • Category: Integrated Circuit (IC)
  • Family: TC277T64
  • Supply and Demand: Balanced
  • Popularity: Medium

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess