EN
  • EN
  • DE

ADUC7038WBCPZ-RL

Part No ADUC7038WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ARM7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - series Microcontroller IC - - - - -
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADUC7038
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUC7038WBCPZ-RLDKR, ADUC7038WBCPZ-RLCT, ADUC7038WBCPZ-RLTR, ADUC7038WBCPZ-RL-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860526-ADUC7038WBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUC7038WBCPZ-RL CAD Model

Description

Product Overview: ADUC7038WBCPZ-RL by Analog Devices Inc.

The ADUC7038WBCPZ-RL is a high-performance, microcontroller-based system-on-chip (SoC) from Analog Devices Inc., designed for precision measurement and control applications. This product is part of the ADuC7xxx Precision Analog Microcontroller series, which combines the functionality of a high-resolution analog-to-digital converter (ADC) with the processing power of a microcontroller.

Key Features:

  • Integrated 24-bit Sigma-Delta ADC: The device includes a high-accuracy ADC with differential inputs, offering exceptional measurement quality for applications requiring precise data acquisition.
  • ARM7TDMI Core: At the heart of the ADUC7038WBCPZ-RL is an ARM7TDMI core, providing a powerful 32-bit processing capability for complex algorithms and control tasks.
  • On-Chip Memory: Equipped with both Flash and SRAM, the device allows for flexible programming and efficient data storage, ensuring quick access to code and variables during operation.
  • Multiple Communication Interfaces: The SoC supports various communication protocols including I2C, SPI, and UART, which facilitate easy integration into a wide range of systems and networks.
  • Power Management: With its power-saving modes and on-chip power-on reset, the ADUC7038WBCPZ-RL is optimized for low-power applications, extending the life of battery-operated devices.
  • Robust Temperature Range: The device operates reliably across a wide temperature range, making it suitable for industrial and harsh environment applications.

Applications:

The ADUC7038WBCPZ-RL is ideal for sophisticated control systems and sensor interfaces, such as:

  • Industrial process control
  • Smart sensing systems
  • Instrumentation
  • Medical devices
  • Automotive control systems

Package and Availability:

The product comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and suitable for space-constrained applications. The ADUC7038WBCPZ-RL is available in tape and reel packaging, denoted by the suffix 'RL', facilitating efficient assembly for high-volume production.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUC7038WBCPZ-RL is no exception. It represents a blend of precision measurement and robust control, encapsulated in a single, highly integrated device.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2305 $68.2305
3+ $55.9840 $167.9520
4+ $54.2353 $216.9412
5+ $52.4855 $262.4275
6+ $50.7357 $304.4142
8+ $45.4874 $363.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess