EN
  • EN
  • DE

SMM02040C3323FB000

Part No SMM02040C3323FB000
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 332K OHM 1% 1/4W MELF 0204
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 40 Weeks
Features 332 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer Vishay
Series SMM0204
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Package MELF, 0204
Case / Package Mini MELF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0040
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934356-SMM02040C3323FB000
Ultra Librarian 3D Model Ultra Librarian SMM02040C3323FB000 CAD Model

Description

The Vishay SMM02040C3323FB000 is a precision thin film resistor designed for a wide range of applications where high accuracy and stability are required. This resistor offers excellent performance characteristics and is available in a standard 0204 case size.

Applications:

  • Precision Instrumentation: Accurate resistance in measuring equipment.
  • Medical Equipment: Critical circuits requiring stable and reliable resistance values.
  • Audio Equipment: High-quality audio amplifiers and signal processing circuits.
  • Industrial Automation: Control circuits, feedback loops, and sensor interfaces.
  • Aerospace and Defense: Applications requiring high reliability and precision.

Features:

  • Resistance Value: 332 kΩ (332,000 Ohms).
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): ±50 ppm/°C.
  • Power Rating: 0.25W (1/4 Watt).
  • Thin Film Technology: Provides high stability and low noise.
  • 0204 Case Size: Standard 0204 SMD package for easy mounting.
  • Operating Temperature Range: Wide operating temperature range.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • High Accuracy: Tight tolerance ensures accurate resistance value.
  • Excellent Stability: Thin film technology provides stable performance over time and temperature.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • Compact Size: 0204 package allows for space-saving designs.
  • Reliable Performance: High-quality construction ensures reliable operation.

Additional Details:

The SMM02040C3323FB000 resistor utilizes advanced thin film technology to achieve its high precision and stability. It is designed for surface-mount applications and can be easily integrated into automated assembly processes. The resistor's robust construction ensures reliable performance in demanding environments. The device’s low noise characteristics make it well-suited for sensitive analog circuits.

Vishay's thin film resistors are known for their superior performance and reliability. They are commonly used in applications where precise and stable resistance values are critical to the overall performance of the electronic system. The resistor meets stringent industry standards for quality and performance.

You May Also Be Interested in

Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0441 $57.7710
3,185+ $0.0363 $115.6155
4,935+ $0.0351 $173.2185
6,805+ $0.0340 $231.3700
8,775+ $0.0330 $289.5750
11,765+ $0.0295 $347.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,903 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess