The SPP08N50C3HKSA1 is a CoolMOS™ Power MOSFET manufactured by Infineon Technologies. This MOSFET is designed for high-voltage, high-efficiency switching applications, offering low on-resistance and fast switching speeds.
Applications
- Switch Mode Power Supplies (SMPS): Used in AC-DC power supplies for computers, televisions, and other electronic devices.
- Power Factor Correction (PFC) Circuits: Improves the efficiency of power supplies by reducing harmonic distortion.
- Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
- Motor Drives: Controls the speed and torque of electric motors.
- Solar Inverters: Converts DC power from solar panels into AC power for grid connection.
Features
- CoolMOS™ Technology: Provides low on-resistance and fast switching speeds.
- High Voltage Rating: Withstands high voltage stress in demanding applications.
- Low Gate Charge: Reduces switching losses and improves efficiency.
- Avalanche Ruggedness: Withstands avalanche conditions, enhancing reliability.
- RoHS Compliant: Complies with environmental regulations.
Benefits
- High Efficiency: Reduces power losses and improves overall system efficiency.
- Fast Switching: Enables high-frequency operation and smaller component sizes.
- Reliable Performance: Robust design ensures stable operation in harsh environments.
- Simplified Design: Easy to integrate into existing circuit designs.
- Cost-Effective: Provides a high-performance solution at a competitive price.
Additional Details
The SPP08N50C3HKSA1 has a voltage rating of 500V. The on-resistance (RDS(on)) is very low, minimizing conduction losses. The gate charge (Qg) and output capacitance (Coss) are also minimized to reduce switching losses. The MOSFET is typically packaged in a TO-220 or similar through-hole package. The specific thermal resistance and safe operating area are detailed in the datasheet.