EN
  • EN
  • DE

SLB9656TT1.2

Part No SLB9656TT1.2
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Specialized ICs
Win Source Part Number 190408-SLB9656TT1.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLB9656TT1.2 CAD Model

Description

The SLB9656TT1.2 is a Trusted Platform Module (TPM) 2.0 security chip manufactured by Infineon Technologies. This TPM is designed to provide hardware-based security features for computing devices, enhancing data protection and system integrity. It is commonly integrated into laptops, desktops, servers, and embedded systems to secure cryptographic keys, store sensitive information, and authenticate system components.

Applications:

  • Data Encryption: Facilitates the encryption of hard drives and other storage devices using encryption software.
  • Secure Boot: Ensures a secure boot process by verifying the integrity of the bootloader and operating system.
  • User Authentication: Provides secure storage for user credentials, enabling strong authentication methods such as multi-factor authentication.
  • Platform Integrity: Monitors the integrity of the system hardware and software configuration, detecting any unauthorized changes.
  • Digital Rights Management (DRM): Supports DRM systems by providing a secure environment for key storage and cryptographic operations.

Features:

  • TPM 2.0 Standard: Adheres to the Trusted Computing Group (TCG) TPM 2.0 specification, offering advanced security features and capabilities.
  • Hardware-Based Security: Implements security functions in hardware, providing a higher level of protection against software-based attacks.
  • Secure Key Storage: Securely stores cryptographic keys in a tamper-resistant manner, preventing unauthorized access.
  • Random Number Generator (RNG): Generates random numbers for use in cryptographic algorithms and security protocols.
  • Firmware Updates: Allows for secure firmware updates to address potential security vulnerabilities and improve performance.

Benefits:

  • Enhanced Security: Provides a robust security foundation for computing devices, protecting against a wide range of threats.
  • Compliance: Helps organizations comply with regulatory requirements for data protection and security.
  • Improved User Experience: Enables secure authentication methods that are also user-friendly.
  • Reduced Risk of Data Breaches: Lowers the risk of data breaches and other security incidents.
  • Simplified Security Management: Streamlines the management of cryptographic keys and other security credentials.

Additional Details:

The SLB9656TT1.2 TPM typically connects to the motherboard via the LPC (Low Pin Count) bus. It supports various cryptographic algorithms, including RSA, SHA, and AES. Further technical specifications regarding operating temperature and power consumption can be found in the product datasheet. This particular model does not include a specific firmware version in the name, though firmware is integral to its operation.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,062 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess