EN
  • EN
  • DE

SLB 9670VQ2.0 FW7.62

Part No SLB 9670VQ2.0 FW7.62
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998574-SLB 9670VQ2.0 FW7.62
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB 9670VQ2.0 FW7.62 CAD Model

Description

The SLB 9670VQ2.0 FW7.62 is a Trusted Platform Module (TPM) security chip manufactured by Infineon Technologies. It's a cryptographic module designed to secure hardware by integrating cryptographic keys into devices. This module provides hardware-based security features, including secure boot, data encryption, and platform integrity.

Applications:

  • Personal computers and laptops: Secure boot and data encryption for enhanced security.
  • Embedded systems: Protecting sensitive data and controlling access in embedded applications.
  • Networking equipment: Authentication and secure communication in routers and switches.
  • Industrial control systems: Secure operation and data integrity in industrial environments.
  • Automotive applications: Secure vehicle communication and data protection.

Features:

  • Hardware-based security: Integrates cryptographic keys directly into the hardware for enhanced security.
  • Secure boot: Ensures that only authorized software is loaded during startup.
  • Data encryption: Encrypts sensitive data to protect against unauthorized access.
  • Platform integrity: Verifies the integrity of the platform to prevent tampering.
  • Compliance with TPM 2.0 standards: Adheres to the latest TPM specifications for interoperability and security.

Benefits:

  • Enhanced security: Provides robust security features to protect against various threats.
  • Improved data protection: Encrypts sensitive data to prevent unauthorized access.
  • Secure boot process: Ensures that only trusted software is loaded during startup, preventing malware infections.
  • Platform integrity verification: Detects tampering and unauthorized modifications to the system.
  • Compliance with security standards: Meets industry standards for security and interoperability.

Additional Details:

The SLB 9670VQ2.0 FW7.62 is designed to meet the requirements of modern security applications. The TPM provides a secure environment for storing cryptographic keys and performing cryptographic operations. It's an essential component for systems that require high levels of security and data protection. Firmware version 7.62 indicates a specific revision with potentially updated features and security enhancements. Consult the Infineon documentation for precise specifications and certification details.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess